FLSmidth Swing Gate Discharge Valve

Description
General The FLSmidth Swing Gate is a manually operated, self-locking discharge valve. in an open position it presents minimum obstruction to dust discharge flow. This gate features a post-center toggle locking device. Body The body is a single, cast iron unit that is designed to create an airtight seal with the swing-gate seal. Gate The Swing Gate is mechanically tensioned against the body valve seat using a gasket. Rubber gasket permits use up to 250° F (121° C). Special silicone seal gasket extends operating range up to 400° F (205° C). Application The FLSmidth Swing Gate is simple, easy-to-install, air tight discharge valve commonly used with dust collection equipment when frequent clean-out is not required.
Datasheet
Description
General The FLSmidth Swing Gate is a manually operated, self-locking discharge valve. in an open position it presents minimum obstruction to dust discharge flow. This gate features a post-center toggle locking device. Body The body is a single, cast iron unit that is designed to create an airtight seal with the swing-gate seal. Gate The Swing Gate is mechanically tensioned against the body valve seat using a gasket. Rubber gasket permits use up to 250° F (121° C). Special silicone seal gasket extends operating range up to 400° F (205° C). Application The FLSmidth Swing Gate is simple, easy-to-install, air tight discharge valve commonly used with dust collection equipment when frequent clean-out is not required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Gate Discharge Valve -  - FLSmidth
Bethlehem, PA, USA
Swing Gate Discharge Valve
Swing Gate Discharge Valve
General The FLSmidth Swing Gate is a manually operated, self-locking discharge valve. in an open position it presents minimum obstruction to dust discharge flow. This gate features a post-center toggle locking device. Body The body is a single, cast iron unit that is designed to create an airtight seal with the swing-gate seal. Gate The Swing Gate is mechanically tensioned against the body valve seat using a gasket. Rubber gasket permits use up to 250° F (121° C). Special silicone seal gasket extends operating range up to 400° F (205° C). Application The FLSmidth Swing Gate is simple, easy-to-install, air tight discharge valve commonly used with dust collection equipment when frequent clean-out is not required.

General
The FLSmidth Swing Gate is a manually operated, self-locking discharge valve. in an open position it presents minimum obstruction to dust discharge flow. This gate features a post-center toggle locking device.

Body
The body is a single, cast iron unit that is designed to create an airtight seal with the swing-gate seal.

Gate
The Swing Gate is mechanically tensioned against the body valve seat using a gasket. Rubber gasket permits use up to 250° F (121° C). Special silicone seal gasket extends operating range up to 400° F (205° C).

Application

The FLSmidth Swing Gate is simple, easy-to-install, air tight discharge valve commonly used with dust collection equipment when frequent clean-out is not required.

Supplier's Site Datasheet

Technical Specifications

  FLSmidth
Product Category Industrial Valves
Product Name Swing Gate Discharge Valve
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
DeZURIK Mixing & Diverting Knife Gate Valves (KGY) -  - DeZURIK, Inc.
Specs
Valve Type Diverter; Mixing; Gate
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317009 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.87 inch (200.00 mm)
View Details
Solenoid Valves - 5000010409-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details