FLSmidth Screw Pump Screw Pump

Description
Fuller®-Kinyon™ Screw Pump High performance Low maintenance Maximum efficiency Fuller®-Kinyon™ Type M Pumps are constructed of cast iron and steel, and mounted on a cast iron base. Type M pumps are equipped with ball bearings that support a pump screw at both ends to help provide a smooth, balanced operation. The screw is dynamically balanced and areas of this screw, along with other parts of the pump in direct contact with the material to be conveyed, are made of hardened, wearresistant material and special hard surfacing where required. The screw is directly coupled to the driving motor but can be v-belt driven. Standard equipment on Type M pumps includes a pressurized seal and bearing assembly that extends the service life of the discharge seals by preventing the material being handled from entering the bearing area. Each pump system includes the pump, drive motor and compressed air source. Operation The materials to be conveyed enter the hopper by gravity and are advanced through the barrel by the screw. The material is compacted as it is advanced. Its density is further increased in the space between the terminal flight of the screw and the face of the non-return valve to form a seal against the transport line pressure, thus preventing blowback. The material then enters the discharge body, is fluidized by compressed air, and is conveyed into the transport line. Features Since the invention of the Fuller-Kinyon pump in 1926, FLSmidth has delivered products and technology integral to the growth of worldwide industries such as cement, power, chemicals and minerals. The original Fuller-Kinyon pump began a long line of innovative products engineered for proven reliability and dependable performance. Thousands of Fuller-Kinyon pumps sold worldwide testify for their: Heavy-duty construction Ease of maintenance Design simplicity Cost effectiveness Ability to handle high capacities Versatility and flexibility Fuel efficiency / low power consumption Application The Type MFuller®-Kinyon Pumps are heavy-duty, screw-type pneumatic pumps. These pump systems are most commonly used to convey dry, freeflowing, pulverized materials from grinding mills, transfer materials from silo to silo, transfer dust from collectors, and load and unload railcars, ships and barges. The materials are conveyed literally anywhere a pipeline can be run and to any number of delivery points. Distances of 4500 feet (1371 meters) are not uncommon. Typical Materials Handled Asphalt filter dust Barites Bauxite Bentonite Catalysts Cement Cement raw materials Clays (dried) Coal Coke dust Copper calcines Dolomite Feldspar Fluorspar Fly ash Gypsum (calcined and raw) Kaolin Lime Limestone Magnesite Magnetite Manganese dioxide Ores Phosphate rock Silica Talc and more. Control Your Costs and Improve your Availability Designed to save and destined to succeed, the new 3-piece screw has made the Fuller-Kinyon Type M Pump better than ever. Replacement or removal of parts - and lower plant maintenance costs - have never been easier. Specialties Maximum material temperature for standard Type M: 400° F (204° C) Type M Pump can be furnished to meet NFPA requirements for pulverized fuel firing systems
Datasheet
Description
Fuller®-Kinyon™ Screw Pump High performance Low maintenance Maximum efficiency Fuller®-Kinyon™ Type M Pumps are constructed of cast iron and steel, and mounted on a cast iron base. Type M pumps are equipped with ball bearings that support a pump screw at both ends to help provide a smooth, balanced operation. The screw is dynamically balanced and areas of this screw, along with other parts of the pump in direct contact with the material to be conveyed, are made of hardened, wearresistant material and special hard surfacing where required. The screw is directly coupled to the driving motor but can be v-belt driven. Standard equipment on Type M pumps includes a pressurized seal and bearing assembly that extends the service life of the discharge seals by preventing the material being handled from entering the bearing area. Each pump system includes the pump, drive motor and compressed air source. Operation The materials to be conveyed enter the hopper by gravity and are advanced through the barrel by the screw. The material is compacted as it is advanced. Its density is further increased in the space between the terminal flight of the screw and the face of the non-return valve to form a seal against the transport line pressure, thus preventing blowback. The material then enters the discharge body, is fluidized by compressed air, and is conveyed into the transport line. Features Since the invention of the Fuller-Kinyon pump in 1926, FLSmidth has delivered products and technology integral to the growth of worldwide industries such as cement, power, chemicals and minerals. The original Fuller-Kinyon pump began a long line of innovative products engineered for proven reliability and dependable performance. Thousands of Fuller-Kinyon pumps sold worldwide testify for their: Heavy-duty construction Ease of maintenance Design simplicity Cost effectiveness Ability to handle high capacities Versatility and flexibility Fuel efficiency / low power consumption Application The Type MFuller®-Kinyon Pumps are heavy-duty, screw-type pneumatic pumps. These pump systems are most commonly used to convey dry, freeflowing, pulverized materials from grinding mills, transfer materials from silo to silo, transfer dust from collectors, and load and unload railcars, ships and barges. The materials are conveyed literally anywhere a pipeline can be run and to any number of delivery points. Distances of 4500 feet (1371 meters) are not uncommon. Typical Materials Handled Asphalt filter dust Barites Bauxite Bentonite Catalysts Cement Cement raw materials Clays (dried) Coal Coke dust Copper calcines Dolomite Feldspar Fluorspar Fly ash Gypsum (calcined and raw) Kaolin Lime Limestone Magnesite Magnetite Manganese dioxide Ores Phosphate rock Silica Talc and more. Control Your Costs and Improve your Availability Designed to save and destined to succeed, the new 3-piece screw has made the Fuller-Kinyon Type M Pump better than ever. Replacement or removal of parts - and lower plant maintenance costs - have never been easier. Specialties Maximum material temperature for standard Type M: 400° F (204° C) Type M Pump can be furnished to meet NFPA requirements for pulverized fuel firing systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Pump - Screw Pump - FLSmidth
Bethlehem, PA, USA
Screw Pump
Screw Pump
Screw Pump Screw Pump
Fuller®-Kinyon™ Screw Pump High performance Low maintenance Maximum efficiency Fuller®-Kinyon™ Type M Pumps are constructed of cast iron and steel, and mounted on a cast iron base. Type M pumps are equipped with ball bearings that support a pump screw at both ends to help provide a smooth, balanced operation. The screw is dynamically balanced and areas of this screw, along with other parts of the pump in direct contact with the material to be conveyed, are made of hardened, wearresistant material and special hard surfacing where required. The screw is directly coupled to the driving motor but can be v-belt driven. Standard equipment on Type M pumps includes a pressurized seal and bearing assembly that extends the service life of the discharge seals by preventing the material being handled from entering the bearing area. Each pump system includes the pump, drive motor and compressed air source. Operation The materials to be conveyed enter the hopper by gravity and are advanced through the barrel by the screw. The material is compacted as it is advanced. Its density is further increased in the space between the terminal flight of the screw and the face of the non-return valve to form a seal against the transport line pressure, thus preventing blowback. The material then enters the discharge body, is fluidized by compressed air, and is conveyed into the transport line. Features Since the invention of the Fuller-Kinyon pump in 1926, FLSmidth has delivered products and technology integral to the growth of worldwide industries such as cement, power, chemicals and minerals. The original Fuller-Kinyon pump began a long line of innovative products engineered for proven reliability and dependable performance. Thousands of Fuller-Kinyon pumps sold worldwide testify for their: Heavy-duty construction Ease of maintenance Design simplicity Cost effectiveness Ability to handle high capacities Versatility and flexibility Fuel efficiency / low power consumption Application The Type MFuller®-Kinyon Pumps are heavy-duty, screw-type pneumatic pumps. These pump systems are most commonly used to convey dry, freeflowing, pulverized materials from grinding mills, transfer materials from silo to silo, transfer dust from collectors, and load and unload railcars, ships and barges. The materials are conveyed literally anywhere a pipeline can be run and to any number of delivery points. Distances of 4500 feet (1371 meters) are not uncommon. Typical Materials Handled Asphalt filter dust Barites Bauxite Bentonite Catalysts Cement Cement raw materials Clays (dried) Coal Coke dust Copper calcines Dolomite Feldspar Fluorspar Fly ash Gypsum (calcined and raw) Kaolin Lime Limestone Magnesite Magnetite Manganese dioxide Ores Phosphate rock Silica Talc and more. Control Your Costs and Improve your Availability Designed to save and destined to succeed, the new 3-piece screw has made the Fuller-Kinyon Type M Pump better than ever. Replacement or removal of parts - and lower plant maintenance costs - have never been easier. Specialties Maximum material temperature for standard Type M: 400° F (204° C) Type M Pump can be furnished to meet NFPA requirements for pulverized fuel firing systems

Fuller®-Kinyon™ Screw Pump

  • High performance
  • Low maintenance
  • Maximum efficiency

Fuller®-Kinyon™ Type M Pumps are constructed of cast iron and steel, and mounted on a cast iron base. Type M pumps are equipped with ball bearings that support a pump screw at both ends to help provide a smooth, balanced operation. The screw is dynamically balanced and areas of this screw, along with other parts of the pump in direct contact with the material to be conveyed, are made of hardened, wearresistant material and special hard surfacing where required. The screw is directly coupled to the driving motor but can be v-belt driven. Standard equipment on Type M pumps includes a pressurized seal and bearing assembly that extends the service life of the discharge seals by preventing the material being handled from entering the bearing area. Each pump system includes the pump, drive motor and compressed air source.

Operation

The materials to be conveyed enter the hopper by gravity and are advanced through the barrel by the screw. The material is compacted as it is advanced. Its density is further increased in the space between the terminal flight of the screw and the face of the non-return valve to form a seal against the transport line pressure, thus preventing blowback. The material then enters the discharge body, is fluidized by compressed air, and is conveyed into the transport line.

Features

Since the invention of the Fuller-Kinyon pump in 1926, FLSmidth has delivered products and technology integral to the growth of worldwide industries such as cement, power, chemicals and minerals. The original Fuller-Kinyon pump began a long line of innovative products engineered for proven reliability and dependable performance. Thousands of Fuller-Kinyon pumps sold worldwide testify for their:

  • Heavy-duty construction
  • Ease of maintenance
  • Design simplicity
  • Cost effectiveness
  • Ability to handle high capacities
  • Versatility and flexibility
  • Fuel efficiency / low power consumption

Application

The Type MFuller®-Kinyon Pumps are heavy-duty, screw-type pneumatic pumps. These pump systems are most commonly used to convey dry, freeflowing, pulverized materials from grinding mills, transfer materials from silo to silo, transfer dust from collectors, and load and unload railcars, ships and barges. The materials are conveyed literally anywhere a pipeline can be run and to any number of delivery points. Distances of 4500 feet (1371 meters) are not uncommon.

Typical Materials Handled

  • Asphalt filter dust
  • Barites
  • Bauxite
  • Bentonite
  • Catalysts
  • Cement
  • Cement raw materials
  • Clays (dried)
  • Coal
  • Coke dust
  • Copper calcines
  • Dolomite
  • Feldspar
  • Fluorspar
  • Fly ash
  • Gypsum (calcined and raw)
  • Kaolin
  • Lime
  • Limestone
  • Magnesite
  • Magnetite
  • Manganese dioxide
  • Ores
  • Phosphate rock
  • Silica
  • Talc and more.

Control Your Costs and Improve your Availability

Designed to save and destined to succeed, the new 3-piece screw has made the Fuller-Kinyon Type M Pump better than ever. Replacement or removal of parts - and lower plant maintenance costs - have never been easier.

Specialties

Maximum material temperature for standard Type M: 400° F (204° C)

Type M Pump can be furnished to meet NFPA requirements for pulverized fuel firing systems

Supplier's Site Datasheet

Technical Specifications

  FLSmidth
Product Category Liquid Handling Pumps
Product Number Screw Pump
Product Name Screw Pump
Pump Type Positive Displacement Pump; Screw Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details