FLSmidth Pneumatic Conveying System MÖLLER® Fluidflow

Description
Key Benefits Smooth transport of bulk material at lowest possible conveying velocities High bulk material loads in comparison to other conveying systems Flexible and versatile for a wide range of applications The next level of pneumatic conveying technology: versatile and efficient We all know what dense-phase conveying can achieve. Low velocities. High material loads. But high pressure? Yes! The MöLLER-FLUIDFLOW® is a next-level pneumatic conveying airslide system that can be used in conjunction with a pressure vessel or screw pump to operate with over pressure of 3.5 bar and more. What we offer Smooth, long-distance transport of abrasive bulk material Pneumatic conveying with airslide technology is an efficient and economical means of transporting dry bulk materials. But it’s not safe to operate classic airslide systems at high pressure. The MöLLER-FLUIDFLOW® system takes pneumatic airslide technology to the next level. By working in combination with a pressure vessel or screw pump, this system can be safely operated at high pressures of 3.5 bar and more. The system therefore has a broader and more versatile range of applications, such as in direct pot feeding systems for the aluminium industry, or the smooth, long-distance transport of abrasive mineral bulk materials. Key Benefits The multi pressure conveying system for your application Your bulk materials require careful handling. Low-velocity, high-volume conveying that transports your materials gently and smoothly to ensure negligible scaling, segregation and attrition. Airslide technology transports fluidised bulk materials at low velocities on a slight incline that uses gravity to do most of the work. It achieves that smooth, high-volume transport you need. And the MöLLER-FLUIDFLOW® system takes this technology to the next level by also enabling high-pressure operation, which gives you a whole host more possibilities. Foremost of those is the potential to use the FLUIDFLOW® flexibly in combination with other pressure vessel systems such as the TURBUFLOW®, particularly for high bulk densities of up to 1.6 t/m3. This combination is seen with great effect in the aluminium industry in our Direct Pot Feeding application. Product Features Direct Pot Feeding and other Multi-Pressure Vessel systems The MöLLER FLUIDFLOW® is a fluidised pipe airslide, or a pipe with an internal bottom fluidising pad. Air is blown through the porous fluidising pad, aerating the materials and giving them the ability to flow like water for smooth and easy transport. This unique conveying system was developed as part of the Möller Direct Pot Feeding System, as well as for Multi-Pressure vessel systems under Electrostatic Precipitators. Direct Pot Feeding Direct Pot Feeding combines the MöLLER TURBUFLOW® or MöLLER FLUIDFLOW® transport system from a storage silo to intermediate bins at the electrolyte cells. The MöLLER® FLUIDFLOW® pipe air slide feeding system then transports the alumina oxide directly to each of the electrolyte cells. The Turbuflow dense phase feeding and the Fluidflow pipe air slide preserve particle size distribution and the flowability of the alumina. This gives you a reliable and consistent feed, with negligible grain attrition, no segregation and minimal scaling. By separating the main conveying air volume in the intermediate bin, we avoid feeding secondary alumina from intermediate bins via point feeders into the ore bunker of the electrolytic cell. This virtually pressure-less feeding also gives the option for selective filling of individual buffer bins if required. Direct Pot Feeding offers the lowest possible pressure and negates the need for pressure-tight sealing of the electrolyte cell. Feed to the ore bunkers is self-regulating and continuous, controlled from your plant control system with absolutely no need for crane loading. It’s safer, more cost-effective and takes better care of your product. Multi-pressure systems In Multi-Pressure vessel systems, the Möller FLUIDFLOW® is installed as a dense phase conveying pipe, mainly between the first and second field pressure vessels of an ESP ash removal system. Other applications include pressurised airslide conveying systems such as the patented Möller FFPV Ash Handling System, as well as venting systems with only slightly inclined segments. The Möller FLUIDFLOW® can be used for all fluidisable and fine bulk materials, such as alumina, fly ash, cement, limestone and coal powder.
Description
Key Benefits Smooth transport of bulk material at lowest possible conveying velocities High bulk material loads in comparison to other conveying systems Flexible and versatile for a wide range of applications The next level of pneumatic conveying technology: versatile and efficient We all know what dense-phase conveying can achieve. Low velocities. High material loads. But high pressure? Yes! The MöLLER-FLUIDFLOW® is a next-level pneumatic conveying airslide system that can be used in conjunction with a pressure vessel or screw pump to operate with over pressure of 3.5 bar and more. What we offer Smooth, long-distance transport of abrasive bulk material Pneumatic conveying with airslide technology is an efficient and economical means of transporting dry bulk materials. But it’s not safe to operate classic airslide systems at high pressure. The MöLLER-FLUIDFLOW® system takes pneumatic airslide technology to the next level. By working in combination with a pressure vessel or screw pump, this system can be safely operated at high pressures of 3.5 bar and more. The system therefore has a broader and more versatile range of applications, such as in direct pot feeding systems for the aluminium industry, or the smooth, long-distance transport of abrasive mineral bulk materials. Key Benefits The multi pressure conveying system for your application Your bulk materials require careful handling. Low-velocity, high-volume conveying that transports your materials gently and smoothly to ensure negligible scaling, segregation and attrition. Airslide technology transports fluidised bulk materials at low velocities on a slight incline that uses gravity to do most of the work. It achieves that smooth, high-volume transport you need. And the MöLLER-FLUIDFLOW® system takes this technology to the next level by also enabling high-pressure operation, which gives you a whole host more possibilities. Foremost of those is the potential to use the FLUIDFLOW® flexibly in combination with other pressure vessel systems such as the TURBUFLOW®, particularly for high bulk densities of up to 1.6 t/m3. This combination is seen with great effect in the aluminium industry in our Direct Pot Feeding application. Product Features Direct Pot Feeding and other Multi-Pressure Vessel systems The MöLLER FLUIDFLOW® is a fluidised pipe airslide, or a pipe with an internal bottom fluidising pad. Air is blown through the porous fluidising pad, aerating the materials and giving them the ability to flow like water for smooth and easy transport. This unique conveying system was developed as part of the Möller Direct Pot Feeding System, as well as for Multi-Pressure vessel systems under Electrostatic Precipitators. Direct Pot Feeding Direct Pot Feeding combines the MöLLER TURBUFLOW® or MöLLER FLUIDFLOW® transport system from a storage silo to intermediate bins at the electrolyte cells. The MöLLER® FLUIDFLOW® pipe air slide feeding system then transports the alumina oxide directly to each of the electrolyte cells. The Turbuflow dense phase feeding and the Fluidflow pipe air slide preserve particle size distribution and the flowability of the alumina. This gives you a reliable and consistent feed, with negligible grain attrition, no segregation and minimal scaling. By separating the main conveying air volume in the intermediate bin, we avoid feeding secondary alumina from intermediate bins via point feeders into the ore bunker of the electrolytic cell. This virtually pressure-less feeding also gives the option for selective filling of individual buffer bins if required. Direct Pot Feeding offers the lowest possible pressure and negates the need for pressure-tight sealing of the electrolyte cell. Feed to the ore bunkers is self-regulating and continuous, controlled from your plant control system with absolutely no need for crane loading. It’s safer, more cost-effective and takes better care of your product. Multi-pressure systems In Multi-Pressure vessel systems, the Möller FLUIDFLOW® is installed as a dense phase conveying pipe, mainly between the first and second field pressure vessels of an ESP ash removal system. Other applications include pressurised airslide conveying systems such as the patented Möller FFPV Ash Handling System, as well as venting systems with only slightly inclined segments. The Möller FLUIDFLOW® can be used for all fluidisable and fine bulk materials, such as alumina, fly ash, cement, limestone and coal powder.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Conveying System - MÖLLER® Fluidflow - FLSmidth
Bethlehem, PA, USA
Pneumatic Conveying System
MÖLLER® Fluidflow
Pneumatic Conveying System MÖLLER® Fluidflow
Key Benefits Smooth transport of bulk material at lowest possible conveying velocities High bulk material loads in comparison to other conveying systems Flexible and versatile for a wide range of applications The next level of pneumatic conveying technology: versatile and efficient We all know what dense-phase conveying can achieve. Low velocities. High material loads. But high pressure? Yes! The MöLLER-FLUIDFLOW® is a next-level pneumatic conveying airslide system that can be used in conjunction with a pressure vessel or screw pump to operate with over pressure of 3.5 bar and more. What we offer Smooth, long-distance transport of abrasive bulk material Pneumatic conveying with airslide technology is an efficient and economical means of transporting dry bulk materials. But it’s not safe to operate classic airslide systems at high pressure. The MöLLER-FLUIDFLOW® system takes pneumatic airslide technology to the next level. By working in combination with a pressure vessel or screw pump, this system can be safely operated at high pressures of 3.5 bar and more. The system therefore has a broader and more versatile range of applications, such as in direct pot feeding systems for the aluminium industry, or the smooth, long-distance transport of abrasive mineral bulk materials. Key Benefits The multi pressure conveying system for your application Your bulk materials require careful handling. Low-velocity, high-volume conveying that transports your materials gently and smoothly to ensure negligible scaling, segregation and attrition. Airslide technology transports fluidised bulk materials at low velocities on a slight incline that uses gravity to do most of the work. It achieves that smooth, high-volume transport you need. And the MöLLER-FLUIDFLOW® system takes this technology to the next level by also enabling high-pressure operation, which gives you a whole host more possibilities. Foremost of those is the potential to use the FLUIDFLOW® flexibly in combination with other pressure vessel systems such as the TURBUFLOW®, particularly for high bulk densities of up to 1.6 t/m3. This combination is seen with great effect in the aluminium industry in our Direct Pot Feeding application. Product Features Direct Pot Feeding and other Multi-Pressure Vessel systems The MöLLER FLUIDFLOW® is a fluidised pipe airslide, or a pipe with an internal bottom fluidising pad. Air is blown through the porous fluidising pad, aerating the materials and giving them the ability to flow like water for smooth and easy transport. This unique conveying system was developed as part of the Möller Direct Pot Feeding System, as well as for Multi-Pressure vessel systems under Electrostatic Precipitators. Direct Pot Feeding Direct Pot Feeding combines the MöLLER TURBUFLOW® or MöLLER FLUIDFLOW® transport system from a storage silo to intermediate bins at the electrolyte cells. The MöLLER® FLUIDFLOW® pipe air slide feeding system then transports the alumina oxide directly to each of the electrolyte cells. The Turbuflow dense phase feeding and the Fluidflow pipe air slide preserve particle size distribution and the flowability of the alumina. This gives you a reliable and consistent feed, with negligible grain attrition, no segregation and minimal scaling. By separating the main conveying air volume in the intermediate bin, we avoid feeding secondary alumina from intermediate bins via point feeders into the ore bunker of the electrolytic cell. This virtually pressure-less feeding also gives the option for selective filling of individual buffer bins if required. Direct Pot Feeding offers the lowest possible pressure and negates the need for pressure-tight sealing of the electrolyte cell. Feed to the ore bunkers is self-regulating and continuous, controlled from your plant control system with absolutely no need for crane loading. It’s safer, more cost-effective and takes better care of your product. Multi-pressure systems In Multi-Pressure vessel systems, the Möller FLUIDFLOW® is installed as a dense phase conveying pipe, mainly between the first and second field pressure vessels of an ESP ash removal system. Other applications include pressurised airslide conveying systems such as the patented Möller FFPV Ash Handling System, as well as venting systems with only slightly inclined segments. The Möller FLUIDFLOW® can be used for all fluidisable and fine bulk materials, such as alumina, fly ash, cement, limestone and coal powder.

Key Benefits

  • Smooth transport of bulk material at lowest possible conveying velocities
  • High bulk material loads in comparison to other conveying systems
  • Flexible and versatile for a wide range of applications

The next level of pneumatic conveying technology: versatile and efficient

We all know what dense-phase conveying can achieve. Low velocities. High material loads. But high pressure? Yes! The MÖLLER-FLUIDFLOW® is a next-level pneumatic conveying airslide system that can be used in conjunction with a pressure vessel or screw pump to operate with over pressure of 3.5 bar and more.

What we offer

Smooth, long-distance transport of abrasive bulk material

Pneumatic conveying with airslide technology is an efficient and economical means of transporting dry bulk materials. But it’s not safe to operate classic airslide systems at high pressure.

The MÖLLER-FLUIDFLOW® system takes pneumatic airslide technology to the next level. By working in combination with a pressure vessel or screw pump, this system can be safely operated at high pressures of 3.5 bar and more. The system therefore has a broader and more versatile range of applications, such as in direct pot feeding systems for the aluminium industry, or the smooth, long-distance transport of abrasive mineral bulk materials.

Key Benefits

The multi pressure conveying system for your application

Your bulk materials require careful handling. Low-velocity, high-volume conveying that transports your materials gently and smoothly to ensure negligible scaling, segregation and attrition.

Airslide technology transports fluidised bulk materials at low velocities on a slight incline that uses gravity to do most of the work. It achieves that smooth, high-volume transport you need. And the MÖLLER-FLUIDFLOW® system takes this technology to the next level by also enabling high-pressure operation, which gives you a whole host more possibilities. Foremost of those is the potential to use the FLUIDFLOW® flexibly in combination with other pressure vessel systems such as the TURBUFLOW®, particularly for high bulk densities of up to 1.6 t/m3. This combination is seen with great effect in the aluminium industry in our Direct Pot Feeding application.

Product Features

Direct Pot Feeding and other Multi-Pressure Vessel systems

The MÖLLER FLUIDFLOW® is a fluidised pipe airslide, or a pipe with an internal bottom fluidising pad. Air is blown through the porous fluidising pad, aerating the materials and giving them the ability to flow like water for smooth and easy transport.

This unique conveying system was developed as part of the Möller Direct Pot Feeding System, as well as for Multi-Pressure vessel systems under Electrostatic Precipitators.

Direct Pot Feeding

Direct Pot Feeding combines the MÖLLER TURBUFLOW® or MÖLLER FLUIDFLOW® transport system from a storage silo to intermediate bins at the electrolyte cells. The MÖLLER® FLUIDFLOW® pipe air slide feeding system then transports the alumina oxide directly to each of the electrolyte cells. The Turbuflow dense phase feeding and the Fluidflow pipe air slide preserve particle size distribution and the flowability of the alumina. This gives you a reliable and consistent feed, with negligible grain attrition, no segregation and minimal scaling.

By separating the main conveying air volume in the intermediate bin, we avoid feeding secondary alumina from intermediate bins via point feeders into the ore bunker of the electrolytic cell. This virtually pressure-less feeding also gives the option for selective filling of individual buffer bins if required.

Direct Pot Feeding offers the lowest possible pressure and negates the need for pressure-tight sealing of the electrolyte cell. Feed to the ore bunkers is self-regulating and continuous, controlled from your plant control system with absolutely no need for crane loading. It’s safer, more cost-effective and takes better care of your product.

Multi-pressure systems

In Multi-Pressure vessel systems, the Möller FLUIDFLOW® is installed as a dense phase conveying pipe, mainly between the first and second field pressure vessels of an ESP ash removal system.

Other applications include pressurised airslide conveying systems such as the patented Möller FFPV Ash Handling System, as well as venting systems with only slightly inclined segments.

The Möller FLUIDFLOW® can be used for all fluidisable and fine bulk materials, such as alumina, fly ash, cement, limestone and coal powder.

Supplier's Site

Technical Specifications

  FLSmidth
Product Category Industrial Conveyors
Product Number MÖLLER® Fluidflow
Product Name Pneumatic Conveying System
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details
Slipstick® - Sanitary Horizontal Motion Conveyor - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
Features and Options Sanitary
View Details
Hydraulic Vertical Reciprocating Conveyors - VCHH-1 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 1000 lbs (454 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details
Ultra Duty Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details