FLSmidth Vertical Cantilever Sump Pump KREBS® vMAX™

Description
Key Benefits Large solids passing size Extended wear life No sump level control required Easy to operate, easy to maintain Reliable pump operation in the most extreme conditions The vMAX™ Vertical Cantilever Pump for sump and process applications easily handles both conventional and extreme duties – even with highly viscous fluids or slurries that contain large solids. What we offer vMAX Pumps - making sump and plant floor clean-up a breeze! The process of pumping fluids that contain large solids, or transferring highly viscous fluids, can be fraught with difficulties. Common problems with vertical sump pumps include build-up of solids at the suction inlet, leakage from the back of the casing, and excessive vibration. The vMAX addresses these concerns with its improved hydraulic design. Its bottom-only suction configuration prevents solids from clogging the sump. The improved impeller design eliminates the vibration issues, while its high-performance expelling vanes on the back of the impeller shroud work to prevent leakage. vMAX The vMAX includes a suction strainer that works as a particulate filter to prevent large particles from entering the pump. A blinded or clogged strainer will ultimately lead to pump failure. To counter this, the vMAX Pump features an oversized suction-strainer surface area that prevents premature blinding and increases operational life, as it also eliminates the need to remove the pump for cleaning. Designed to operate successfully under typical-to-extreme clean-up sump pump duties, the vMAX delivers the following: Continuous operation without sump level control Large solids passing size Reduced clogging and blinding, with subsequent required pump removal for cleaning vMAX-R (rubber lined) The vMAX-R Rubber Lined Cantilever Pump has been developed for the most difficult corrosive slurries with finer solids. Every part that could come into contact with the slurry is elastomer lined to ensure reliability. With multiple materials options, such as neoprene, EPDM, or chlorobutyl, the vMAX-R is adaptable to many different acid and slurry temperature combinations
Description
Key Benefits Large solids passing size Extended wear life No sump level control required Easy to operate, easy to maintain Reliable pump operation in the most extreme conditions The vMAX™ Vertical Cantilever Pump for sump and process applications easily handles both conventional and extreme duties – even with highly viscous fluids or slurries that contain large solids. What we offer vMAX Pumps - making sump and plant floor clean-up a breeze! The process of pumping fluids that contain large solids, or transferring highly viscous fluids, can be fraught with difficulties. Common problems with vertical sump pumps include build-up of solids at the suction inlet, leakage from the back of the casing, and excessive vibration. The vMAX addresses these concerns with its improved hydraulic design. Its bottom-only suction configuration prevents solids from clogging the sump. The improved impeller design eliminates the vibration issues, while its high-performance expelling vanes on the back of the impeller shroud work to prevent leakage. vMAX The vMAX includes a suction strainer that works as a particulate filter to prevent large particles from entering the pump. A blinded or clogged strainer will ultimately lead to pump failure. To counter this, the vMAX Pump features an oversized suction-strainer surface area that prevents premature blinding and increases operational life, as it also eliminates the need to remove the pump for cleaning. Designed to operate successfully under typical-to-extreme clean-up sump pump duties, the vMAX delivers the following: Continuous operation without sump level control Large solids passing size Reduced clogging and blinding, with subsequent required pump removal for cleaning vMAX-R (rubber lined) The vMAX-R Rubber Lined Cantilever Pump has been developed for the most difficult corrosive slurries with finer solids. Every part that could come into contact with the slurry is elastomer lined to ensure reliability. With multiple materials options, such as neoprene, EPDM, or chlorobutyl, the vMAX-R is adaptable to many different acid and slurry temperature combinations

Suppliers

Company
Product
Description
Supplier Links
Vertical Cantilever Sump Pump - KREBS® vMAX™ - FLSmidth
Bethlehem, PA, USA
Vertical Cantilever Sump Pump
KREBS® vMAX™
Vertical Cantilever Sump Pump KREBS® vMAX™
Key Benefits Large solids passing size Extended wear life No sump level control required Easy to operate, easy to maintain Reliable pump operation in the most extreme conditions The vMAX™ Vertical Cantilever Pump for sump and process applications easily handles both conventional and extreme duties – even with highly viscous fluids or slurries that contain large solids. What we offer vMAX Pumps - making sump and plant floor clean-up a breeze! The process of pumping fluids that contain large solids, or transferring highly viscous fluids, can be fraught with difficulties. Common problems with vertical sump pumps include build-up of solids at the suction inlet, leakage from the back of the casing, and excessive vibration. The vMAX addresses these concerns with its improved hydraulic design. Its bottom-only suction configuration prevents solids from clogging the sump. The improved impeller design eliminates the vibration issues, while its high-performance expelling vanes on the back of the impeller shroud work to prevent leakage. vMAX The vMAX includes a suction strainer that works as a particulate filter to prevent large particles from entering the pump. A blinded or clogged strainer will ultimately lead to pump failure. To counter this, the vMAX Pump features an oversized suction-strainer surface area that prevents premature blinding and increases operational life, as it also eliminates the need to remove the pump for cleaning. Designed to operate successfully under typical-to-extreme clean-up sump pump duties, the vMAX delivers the following: Continuous operation without sump level control Large solids passing size Reduced clogging and blinding, with subsequent required pump removal for cleaning vMAX-R (rubber lined) The vMAX-R Rubber Lined Cantilever Pump has been developed for the most difficult corrosive slurries with finer solids. Every part that could come into contact with the slurry is elastomer lined to ensure reliability. With multiple materials options, such as neoprene, EPDM, or chlorobutyl, the vMAX-R is adaptable to many different acid and slurry temperature combinations

Key Benefits

  • Large solids passing size
  • Extended wear life
  • No sump level control required
  • Easy to operate, easy to maintain

Reliable pump operation in the most extreme conditions

The vMAX™ Vertical Cantilever Pump for sump and process applications easily handles both conventional and extreme duties – even with highly viscous fluids or slurries that contain large solids.

What we offer

vMAX Pumps - making sump and plant floor clean-up a breeze!

The process of pumping fluids that contain large solids, or transferring highly viscous fluids, can be fraught with difficulties. Common problems with vertical sump pumps include build-up of solids at the suction inlet, leakage from the back of the casing, and excessive vibration.

The vMAX addresses these concerns with its improved hydraulic design. Its bottom-only suction configuration prevents solids from clogging the sump. The improved impeller design eliminates the vibration issues, while its high-performance expelling vanes on the back of the impeller shroud work to prevent leakage.

vMAX

The vMAX includes a suction strainer that works as a particulate filter to prevent large particles from entering the pump. A blinded or clogged strainer will ultimately lead to pump failure. To counter this, the vMAX Pump features an oversized suction-strainer surface area that prevents premature blinding and increases operational life, as it also eliminates the need to remove the pump for cleaning.

Designed to operate successfully under typical-to-extreme clean-up sump pump duties, the vMAX delivers the following:

  • Continuous operation without sump level control
  • Large solids passing size
  • Reduced clogging and blinding, with subsequent required pump removal for cleaning

vMAX-R (rubber lined)

The vMAX-R Rubber Lined Cantilever Pump has been developed for the most difficult corrosive slurries with finer solids. Every part that could come into contact with the slurry is elastomer lined to ensure reliability. With multiple materials options, such as neoprene, EPDM, or chlorobutyl, the vMAX-R is adaptable to many different acid and slurry temperature combinations

Supplier's Site

Technical Specifications

  FLSmidth
Product Category Liquid Handling Pumps
Product Number KREBS® vMAX™
Product Name Vertical Cantilever Sump Pump
Media Slurry Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Water Pumps - 7026872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 4.7 psi (3.3 m of Water)
Power Source 12 v
Pump Housing Material Aluminum; Aluminium
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Pump, Hand Inflation With Gauge 0 To 60 Psi - 937-6001 - Petersen Products Co.
Specs
Pump Type Hand Foot Pump
View Details