FLSmidth Slurry Pump KREBS® slurryMAX™

Description
Key Benefits Even and predictable wear life Interchangeable material options Energy savings Eliminate gland water requirements Our Split-case slurryMAX™ Pump solution You asked for a split-case pump with longer wear life and better efficiency – one that can easily and safely be installed throughout your plants. Our solution? The slurryMAX, with multiple liner and impeller material options. What we offer Slurry pump efficiency – delivered by design With the dramatic success of our millMAX™ metal Slurry Pump, we have incorporated its patented features into our slurryMAX™ split-case-design pump product range. Engineered for multiple applications in mining, aggregates and other mineral processing industries, our slurryMAX Pumps include the same proven wear ring feature of our millMAX Pumps. The externally adjustable wear ring closes the suction-side impeller clearance between the suction liner and the impeller eye. The ability to control the suction-side clearance reduces the hydraulic recirculation, and helps maintain the design performance over the life of the pump, without increasing the pump speed. Over time, a conventional pump will have to increase the operating speed to maintain performance, causing it to wear out even faster. Our wear ring advantage also allows for a wide clearance between the impeller and suction liner. This eliminates the mechanical grinding of solids between the two components. Conventional pumps without the wear ring advantage experience this grinding of solids, which consumes power and causes significant wear in the suction liner and impeller. The unique advantage to our design is that we solve both the grinding and the recirculation problems within the pump, while the competition can only solve one or the other. With multiple liner and impeller material options, we’ve designed the slurryMAX to handle the majority of applications for any plant across multiple industries. Simply put, the slurryMAX is the most versatile, efficient and longest-lasting slurry pump of its kind. Coupled with existing KREBS pumps, the slurryMAX will lower the total cost of ownership of every centrifugal slurry pump in your plant. We think the safety of your fingers are ten great reasons to try a slurryMAX! We designed a volute liner with an integrated back liner that bolts securely to the outer drive side casing for ease of assembly and hands-free safety. Our 8x6 and larger slurryMAX Pumps feature a simple removable suction liner assembly for inspection of internals and replacement of impeller without removing the discharge pipe. Easy-to-use lifting jigs allows for safe and rapid rebuilds. Product Features Tough and versatile material options for your slurry pumping needs Our heavy-duty, split-case-design pump incorporates hydraulic efficiency and our proven millMAX wear ring technology to create the most efficient and longest-lasting slurry pump of its kind. With multiple liner and impeller material options, we’ve designed the slurryMAX to handle the majority of applications for any plant across multiple industries. Key to the efficiency and wear characteristics of the slurryMAX is the proprietary wear ring for suction-side sealing. This feature allows adjustment of the impeller to the back to boost centrifugal seal performance, while limiting suction-side recirculation. A removable suction plate, available on models that are 8 x 6 and larger, allows impeller and suction-side liner assembly replacement without disturbing the casing and discharge piping. Reverse taper roller bearings increase the effective load span to improve wear life. The pumping action of the taper rollers discharges grease to the outside, preventing an influx of slurry and eliminating the possibility of failure from over-greasing. Heavy-duty shaft and taper roller bearings rated at 100,000 hours minimum of B10 life. An optional drain port/plug casing feature may be added to allow water drainage.
Description
Key Benefits Even and predictable wear life Interchangeable material options Energy savings Eliminate gland water requirements Our Split-case slurryMAX™ Pump solution You asked for a split-case pump with longer wear life and better efficiency – one that can easily and safely be installed throughout your plants. Our solution? The slurryMAX, with multiple liner and impeller material options. What we offer Slurry pump efficiency – delivered by design With the dramatic success of our millMAX™ metal Slurry Pump, we have incorporated its patented features into our slurryMAX™ split-case-design pump product range. Engineered for multiple applications in mining, aggregates and other mineral processing industries, our slurryMAX Pumps include the same proven wear ring feature of our millMAX Pumps. The externally adjustable wear ring closes the suction-side impeller clearance between the suction liner and the impeller eye. The ability to control the suction-side clearance reduces the hydraulic recirculation, and helps maintain the design performance over the life of the pump, without increasing the pump speed. Over time, a conventional pump will have to increase the operating speed to maintain performance, causing it to wear out even faster. Our wear ring advantage also allows for a wide clearance between the impeller and suction liner. This eliminates the mechanical grinding of solids between the two components. Conventional pumps without the wear ring advantage experience this grinding of solids, which consumes power and causes significant wear in the suction liner and impeller. The unique advantage to our design is that we solve both the grinding and the recirculation problems within the pump, while the competition can only solve one or the other. With multiple liner and impeller material options, we’ve designed the slurryMAX to handle the majority of applications for any plant across multiple industries. Simply put, the slurryMAX is the most versatile, efficient and longest-lasting slurry pump of its kind. Coupled with existing KREBS pumps, the slurryMAX will lower the total cost of ownership of every centrifugal slurry pump in your plant. We think the safety of your fingers are ten great reasons to try a slurryMAX! We designed a volute liner with an integrated back liner that bolts securely to the outer drive side casing for ease of assembly and hands-free safety. Our 8x6 and larger slurryMAX Pumps feature a simple removable suction liner assembly for inspection of internals and replacement of impeller without removing the discharge pipe. Easy-to-use lifting jigs allows for safe and rapid rebuilds. Product Features Tough and versatile material options for your slurry pumping needs Our heavy-duty, split-case-design pump incorporates hydraulic efficiency and our proven millMAX wear ring technology to create the most efficient and longest-lasting slurry pump of its kind. With multiple liner and impeller material options, we’ve designed the slurryMAX to handle the majority of applications for any plant across multiple industries. Key to the efficiency and wear characteristics of the slurryMAX is the proprietary wear ring for suction-side sealing. This feature allows adjustment of the impeller to the back to boost centrifugal seal performance, while limiting suction-side recirculation. A removable suction plate, available on models that are 8 x 6 and larger, allows impeller and suction-side liner assembly replacement without disturbing the casing and discharge piping. Reverse taper roller bearings increase the effective load span to improve wear life. The pumping action of the taper rollers discharges grease to the outside, preventing an influx of slurry and eliminating the possibility of failure from over-greasing. Heavy-duty shaft and taper roller bearings rated at 100,000 hours minimum of B10 life. An optional drain port/plug casing feature may be added to allow water drainage.

Suppliers

Company
Product
Description
Supplier Links
Slurry Pump - KREBS® slurryMAX™ - FLSmidth
Bethlehem, PA, USA
Key Benefits Even and predictable wear life Interchangeable material options Energy savings Eliminate gland water requirements Our Split-case slurryMAX™ Pump solution You asked for a split-case pump with longer wear life and better efficiency – one that can easily and safely be installed throughout your plants. Our solution? The slurryMAX, with multiple liner and impeller material options. What we offer Slurry pump efficiency – delivered by design With the dramatic success of our millMAX™ metal Slurry Pump, we have incorporated its patented features into our slurryMAX™ split-case-design pump product range. Engineered for multiple applications in mining, aggregates and other mineral processing industries, our slurryMAX Pumps include the same proven wear ring feature of our millMAX Pumps. The externally adjustable wear ring closes the suction-side impeller clearance between the suction liner and the impeller eye. The ability to control the suction-side clearance reduces the hydraulic recirculation, and helps maintain the design performance over the life of the pump, without increasing the pump speed. Over time, a conventional pump will have to increase the operating speed to maintain performance, causing it to wear out even faster. Our wear ring advantage also allows for a wide clearance between the impeller and suction liner. This eliminates the mechanical grinding of solids between the two components. Conventional pumps without the wear ring advantage experience this grinding of solids, which consumes power and causes significant wear in the suction liner and impeller. The unique advantage to our design is that we solve both the grinding and the recirculation problems within the pump, while the competition can only solve one or the other. With multiple liner and impeller material options, we’ve designed the slurryMAX to handle the majority of applications for any plant across multiple industries. Simply put, the slurryMAX is the most versatile, efficient and longest-lasting slurry pump of its kind. Coupled with existing KREBS pumps, the slurryMAX will lower the total cost of ownership of every centrifugal slurry pump in your plant. We think the safety of your fingers are ten great reasons to try a slurryMAX! We designed a volute liner with an integrated back liner that bolts securely to the outer drive side casing for ease of assembly and hands-free safety. Our 8x6 and larger slurryMAX Pumps feature a simple removable suction liner assembly for inspection of internals and replacement of impeller without removing the discharge pipe. Easy-to-use lifting jigs allows for safe and rapid rebuilds. Product Features Tough and versatile material options for your slurry pumping needs Our heavy-duty, split-case-design pump incorporates hydraulic efficiency and our proven millMAX wear ring technology to create the most efficient and longest-lasting slurry pump of its kind. With multiple liner and impeller material options, we’ve designed the slurryMAX to handle the majority of applications for any plant across multiple industries. Key to the efficiency and wear characteristics of the slurryMAX is the proprietary wear ring for suction-side sealing. This feature allows adjustment of the impeller to the back to boost centrifugal seal performance, while limiting suction-side recirculation. A removable suction plate, available on models that are 8 x 6 and larger, allows impeller and suction-side liner assembly replacement without disturbing the casing and discharge piping. Reverse taper roller bearings increase the effective load span to improve wear life. The pumping action of the taper rollers discharges grease to the outside, preventing an influx of slurry and eliminating the possibility of failure from over-greasing. Heavy-duty shaft and taper roller bearings rated at 100,000 hours minimum of B10 life. An optional drain port/plug casing feature may be added to allow water drainage.

Key Benefits

  • Even and predictable wear life
  • Interchangeable material options
  • Energy savings
  • Eliminate gland water requirements

Our Split-case slurryMAX™ Pump solution

You asked for a split-case pump with longer wear life and better efficiency – one that can easily and safely be installed throughout your plants. Our solution? The slurryMAX, with multiple liner and impeller material options.

What we offer

Slurry pump efficiency – delivered by design

With the dramatic success of our millMAX™ metal Slurry Pump, we have incorporated its patented features into our slurryMAX™ split-case-design pump product range.

Engineered for multiple applications in mining, aggregates and other mineral processing industries, our slurryMAX Pumps include the same proven wear ring feature of our millMAX Pumps. The externally adjustable wear ring closes the suction-side impeller clearance between the suction liner and the impeller eye. The ability to control the suction-side clearance reduces the hydraulic recirculation, and helps maintain the design performance over the life of the pump, without increasing the pump speed. Over time, a conventional pump will have to increase the operating speed to maintain performance, causing it to wear out even faster.

Our wear ring advantage also allows for a wide clearance between the impeller and suction liner. This eliminates the mechanical grinding of solids between the two components. Conventional pumps without the wear ring advantage experience this grinding of solids, which consumes power and causes significant wear in the suction liner and impeller. The unique advantage to our design is that we solve both the grinding and the recirculation problems within the pump, while the competition can only solve one or the other.

With multiple liner and impeller material options, we’ve designed the slurryMAX to handle the majority of applications for any plant across multiple industries. Simply put, the slurryMAX is the most versatile, efficient and longest-lasting slurry pump of its kind. Coupled with existing KREBS pumps, the slurryMAX will lower the total cost of ownership of every centrifugal slurry pump in your plant.

We think the safety of your fingers are ten great reasons to try a slurryMAX!

We designed a volute liner with an integrated back liner that bolts securely to the outer drive side casing for ease of assembly and hands-free safety.

Our 8x6 and larger slurryMAX Pumps feature a simple removable suction liner assembly for inspection of internals and replacement of impeller without removing the discharge pipe.

Easy-to-use lifting jigs allows for safe and rapid rebuilds.

Product Features

Tough and versatile material options for your slurry pumping needs

Our heavy-duty, split-case-design pump incorporates hydraulic efficiency and our proven millMAX wear ring technology to create the most efficient and longest-lasting slurry pump of its kind. With multiple liner and impeller material options, we’ve designed the slurryMAX to handle the majority of applications for any plant across multiple industries.

Key to the efficiency and wear characteristics of the slurryMAX is the proprietary wear ring for suction-side sealing. This feature allows adjustment of the impeller to the back to boost centrifugal seal performance, while limiting suction-side recirculation.

A removable suction plate, available on models that are 8 x 6 and larger, allows impeller and suction-side liner assembly replacement without disturbing the casing and discharge piping.

Reverse taper roller bearings increase the effective load span to improve wear life. The pumping action of the taper rollers discharges grease to the outside, preventing an influx of slurry and eliminating the possibility of failure from over-greasing. Heavy-duty shaft and taper roller bearings rated at 100,000 hours minimum of B10 life.

An optional drain port/plug casing feature may be added to allow water drainage.

Supplier's Site

Technical Specifications

  FLSmidth
Product Category Liquid Handling Pumps
Product Number KREBS® slurryMAX™
Product Name Slurry Pump
Media Slurry Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Water Pumps - 2145486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 220 v
Pump Housing Material Stainless Steel; Stainless steel
Media Water Pump
View Details
Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hydraulic Pump, 13 Hp Honda Engine - 262-5008 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details