FLSmidth Split-Case Slurry Pump KREBS® slurryMAX™ XD

Description
Key Benefits Even and predictable wear life Multiple material options Energy saving Our heavy-duty, split-case slurryMAX XD pump solution The slurryMAX XD has found success all over the world, in the most aggressive applications, for more than a decade. Extremely thick elastomer liners and a heavy-duty impeller provide this pump with extended wear life, in addition to all of the advantages gained from the millMAX suction-side-sealing system. What we offer Our heavy-duty versatile slurry pump – delivered by design Engineered for multiple applications in mining, aggregates and other mineral processing industries, our slurryMAX XD pumps include the same proven wear ring feature of our millMAX pumps. The externally adjustable wear ring closes the suction-side impeller clearance between the suction liner and the impeller eye. The ability to control the suction-side clearance reduces the hydraulic recirculation, and helps maintain the design performance over the life of the pump, without increasing the pump speed. Over time, a conventional pump will have to increase the operating speed to maintain performance, causing it to wear out even faster. Our wear ring advantage also allows for a wide clearance between the impeller and suction liner. This eliminates the mechanical grinding of solids between the two components. Conventional pumps without the wear ring advantage experience this grinding of solids, which consumes power and causes significant wear in the suction liner and impeller. The unique advantage to our design is that we solve both the grinding and the recirculation problems within the pump, while the competition can only solve one or the other. slurryMAX™ HP This high-pressure version of the slurryMAX XD is ideal for multistage high-pressure pumping systems. Within the high-pressure outer casing, and added rib reinforcement, the slurryMAX HP uses all of the same extreme wear parts as the XD, delivering long life and consistent performance. slurryMAX™ XHP We added the slurryMAX XHP to our slurryMAX range to provide our customers with pumping system options for multiple stages and a higher final discharge pressure. As with the HP, the XHP uses the same wear parts as the XD, but with an even more robust outer casing. Product Features Our heavy-duty slurryMAX XD design is ideal for high wear applications Our heavy-duty, split-case-design pump incorporates hydraulic efficiency and our proven millMAX wear ring technology to create the most efficient and longest-lasting slurry pump of its kind. Key to the efficiency and wear characteristics of the slurryMAX XD is the proprietary wear ring for suction-side sealing. This feature allows adjustment of the impeller to the back to boost centrifugal seal performance, while limiting suction-side recirculation. With multiple impeller material options, we’ve designed the slurryMAX XD to handle the majority of applications such as primary cyclone feed and tailings. With tough spheroidal graphite iron casings, thick rubber liners and added external ribbing, we can handle the high pressures of multistage applications. The slurryMAX XD’s thick rubber liners increase wear part operating life, while their right-angle shape prevents the liners from collapsing into the impeller. Steel reinforcing plates provide stability to rubber liners and prevent deflection under vacuum conditions. The liners are available in natural rubber as the standard; however, we offer multiple elastomer material options. Reverse taper roller bearings increase the effective load span to improve wear life. The pumping action of the taper rollers discharges grease to the outside, preventing an influx of slurry and eliminating the possibility of failure from over-greasing. Heavy-duty shaft and taper roller bearings rated at 100,000 hours minimum of B10 life.
Description
Key Benefits Even and predictable wear life Multiple material options Energy saving Our heavy-duty, split-case slurryMAX XD pump solution The slurryMAX XD has found success all over the world, in the most aggressive applications, for more than a decade. Extremely thick elastomer liners and a heavy-duty impeller provide this pump with extended wear life, in addition to all of the advantages gained from the millMAX suction-side-sealing system. What we offer Our heavy-duty versatile slurry pump – delivered by design Engineered for multiple applications in mining, aggregates and other mineral processing industries, our slurryMAX XD pumps include the same proven wear ring feature of our millMAX pumps. The externally adjustable wear ring closes the suction-side impeller clearance between the suction liner and the impeller eye. The ability to control the suction-side clearance reduces the hydraulic recirculation, and helps maintain the design performance over the life of the pump, without increasing the pump speed. Over time, a conventional pump will have to increase the operating speed to maintain performance, causing it to wear out even faster. Our wear ring advantage also allows for a wide clearance between the impeller and suction liner. This eliminates the mechanical grinding of solids between the two components. Conventional pumps without the wear ring advantage experience this grinding of solids, which consumes power and causes significant wear in the suction liner and impeller. The unique advantage to our design is that we solve both the grinding and the recirculation problems within the pump, while the competition can only solve one or the other. slurryMAX™ HP This high-pressure version of the slurryMAX XD is ideal for multistage high-pressure pumping systems. Within the high-pressure outer casing, and added rib reinforcement, the slurryMAX HP uses all of the same extreme wear parts as the XD, delivering long life and consistent performance. slurryMAX™ XHP We added the slurryMAX XHP to our slurryMAX range to provide our customers with pumping system options for multiple stages and a higher final discharge pressure. As with the HP, the XHP uses the same wear parts as the XD, but with an even more robust outer casing. Product Features Our heavy-duty slurryMAX XD design is ideal for high wear applications Our heavy-duty, split-case-design pump incorporates hydraulic efficiency and our proven millMAX wear ring technology to create the most efficient and longest-lasting slurry pump of its kind. Key to the efficiency and wear characteristics of the slurryMAX XD is the proprietary wear ring for suction-side sealing. This feature allows adjustment of the impeller to the back to boost centrifugal seal performance, while limiting suction-side recirculation. With multiple impeller material options, we’ve designed the slurryMAX XD to handle the majority of applications such as primary cyclone feed and tailings. With tough spheroidal graphite iron casings, thick rubber liners and added external ribbing, we can handle the high pressures of multistage applications. The slurryMAX XD’s thick rubber liners increase wear part operating life, while their right-angle shape prevents the liners from collapsing into the impeller. Steel reinforcing plates provide stability to rubber liners and prevent deflection under vacuum conditions. The liners are available in natural rubber as the standard; however, we offer multiple elastomer material options. Reverse taper roller bearings increase the effective load span to improve wear life. The pumping action of the taper rollers discharges grease to the outside, preventing an influx of slurry and eliminating the possibility of failure from over-greasing. Heavy-duty shaft and taper roller bearings rated at 100,000 hours minimum of B10 life.

Suppliers

Company
Product
Description
Supplier Links
Split-Case Slurry Pump - KREBS® slurryMAX™ XD - FLSmidth
Bethlehem, PA, USA
Split-Case Slurry Pump
KREBS® slurryMAX™ XD
Split-Case Slurry Pump KREBS® slurryMAX™ XD
Key Benefits Even and predictable wear life Multiple material options Energy saving Our heavy-duty, split-case slurryMAX XD pump solution The slurryMAX XD has found success all over the world, in the most aggressive applications, for more than a decade. Extremely thick elastomer liners and a heavy-duty impeller provide this pump with extended wear life, in addition to all of the advantages gained from the millMAX suction-side-sealing system. What we offer Our heavy-duty versatile slurry pump – delivered by design Engineered for multiple applications in mining, aggregates and other mineral processing industries, our slurryMAX XD pumps include the same proven wear ring feature of our millMAX pumps. The externally adjustable wear ring closes the suction-side impeller clearance between the suction liner and the impeller eye. The ability to control the suction-side clearance reduces the hydraulic recirculation, and helps maintain the design performance over the life of the pump, without increasing the pump speed. Over time, a conventional pump will have to increase the operating speed to maintain performance, causing it to wear out even faster. Our wear ring advantage also allows for a wide clearance between the impeller and suction liner. This eliminates the mechanical grinding of solids between the two components. Conventional pumps without the wear ring advantage experience this grinding of solids, which consumes power and causes significant wear in the suction liner and impeller. The unique advantage to our design is that we solve both the grinding and the recirculation problems within the pump, while the competition can only solve one or the other. slurryMAX™ HP This high-pressure version of the slurryMAX XD is ideal for multistage high-pressure pumping systems. Within the high-pressure outer casing, and added rib reinforcement, the slurryMAX HP uses all of the same extreme wear parts as the XD, delivering long life and consistent performance. slurryMAX™ XHP We added the slurryMAX XHP to our slurryMAX range to provide our customers with pumping system options for multiple stages and a higher final discharge pressure. As with the HP, the XHP uses the same wear parts as the XD, but with an even more robust outer casing. Product Features Our heavy-duty slurryMAX XD design is ideal for high wear applications Our heavy-duty, split-case-design pump incorporates hydraulic efficiency and our proven millMAX wear ring technology to create the most efficient and longest-lasting slurry pump of its kind. Key to the efficiency and wear characteristics of the slurryMAX XD is the proprietary wear ring for suction-side sealing. This feature allows adjustment of the impeller to the back to boost centrifugal seal performance, while limiting suction-side recirculation. With multiple impeller material options, we’ve designed the slurryMAX XD to handle the majority of applications such as primary cyclone feed and tailings. With tough spheroidal graphite iron casings, thick rubber liners and added external ribbing, we can handle the high pressures of multistage applications. The slurryMAX XD’s thick rubber liners increase wear part operating life, while their right-angle shape prevents the liners from collapsing into the impeller. Steel reinforcing plates provide stability to rubber liners and prevent deflection under vacuum conditions. The liners are available in natural rubber as the standard; however, we offer multiple elastomer material options. Reverse taper roller bearings increase the effective load span to improve wear life. The pumping action of the taper rollers discharges grease to the outside, preventing an influx of slurry and eliminating the possibility of failure from over-greasing. Heavy-duty shaft and taper roller bearings rated at 100,000 hours minimum of B10 life.

Key Benefits

  • Even and predictable wear life
  • Multiple material options
  • Energy saving

Our heavy-duty, split-case slurryMAX XD pump solution

The slurryMAX XD has found success all over the world, in the most aggressive applications, for more than a decade. Extremely thick elastomer liners and a heavy-duty impeller provide this pump with extended wear life, in addition to all of the advantages gained from the millMAX suction-side-sealing system.

What we offer

Our heavy-duty versatile slurry pump – delivered by design

Engineered for multiple applications in mining, aggregates and other mineral processing industries, our slurryMAX XD pumps include the same proven wear ring feature of our millMAX pumps.

The externally adjustable wear ring closes the suction-side impeller clearance between the suction liner and the impeller eye. The ability to control the suction-side clearance reduces the hydraulic recirculation, and helps maintain the design performance over the life of the pump, without increasing the pump speed. Over time, a conventional pump will have to increase the operating speed to maintain performance, causing it to wear out even faster.

Our wear ring advantage also allows for a wide clearance between the impeller and suction liner. This eliminates the mechanical grinding of solids between the two components. Conventional pumps without the wear ring advantage experience this grinding of solids, which consumes power and causes significant wear in the suction liner and impeller. The unique advantage to our design is that we solve both the grinding and the recirculation problems within the pump, while the competition can only solve one or the other.

slurryMAX™ HP

This high-pressure version of the slurryMAX XD is ideal for multistage high-pressure pumping systems. Within the high-pressure outer casing, and added rib reinforcement, the slurryMAX HP uses all of the same extreme wear parts as the XD, delivering long life and consistent performance.

slurryMAX™ XHP

We added the slurryMAX XHP to our slurryMAX range to provide our customers with pumping system options for multiple stages and a higher final discharge pressure. As with the HP, the XHP uses the same wear parts as the XD, but with an even more robust outer casing.

Product Features

Our heavy-duty slurryMAX XD design is ideal for high wear applications

Our heavy-duty, split-case-design pump incorporates hydraulic efficiency and our proven millMAX wear ring technology to create the most efficient and longest-lasting slurry pump of its kind.

Key to the efficiency and wear characteristics of the slurryMAX XD is the proprietary wear ring for suction-side sealing. This feature allows adjustment of the impeller to the back to boost centrifugal seal performance, while limiting suction-side recirculation.

With multiple impeller material options, we’ve designed the slurryMAX XD to handle the majority of applications such as primary cyclone feed and tailings. With tough spheroidal graphite iron casings, thick rubber liners and added external ribbing, we can handle the high pressures of multistage applications.

The slurryMAX XD’s thick rubber liners increase wear part operating life, while their right-angle shape prevents the liners from collapsing into the impeller. Steel reinforcing plates provide stability to rubber liners and prevent deflection under vacuum conditions. The liners are available in natural rubber as the standard; however, we offer multiple elastomer material options.

Reverse taper roller bearings increase the effective load span to improve wear life. The pumping action of the taper rollers discharges grease to the outside, preventing an influx of slurry and eliminating the possibility of failure from over-greasing. Heavy-duty shaft and taper roller bearings rated at 100,000 hours minimum of B10 life.

Supplier's Site

Technical Specifications

  FLSmidth
Product Category Liquid Handling Pumps
Product Number KREBS® slurryMAX™ XD
Product Name Split-Case Slurry Pump
Media Slurry Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details