FLSmidth Slurry Pump KREBS® millMAX™

Description
Key Benefits Increased wear life Lower power consumption Increased mill throughput More consistent hydroclone separations Reduced cost-per-ton pumped Proprietary-design slurry pump The key advantages of our efficient millMAX Slurry Pump design are lower power requirements (up to 30% less); long, even wear life; and less pump downtime – all of which result in lower cost-per-ton pumped along with better cyclone separation. What we offer The millMAX difference The KREBS millMAX Pump’s unique design was developed exclusively for pumping abrasive slurries. Prior to the millMAX, slurry pumps experienced two major problems: mechanical grinding of solids between the suction liner and impeller, and flow recirculating back to the impeller eye on the suction side. Both of these problems decrease pump life and increase power consumption. Conventional slurry pumps can only solve one of these issues through impeller and liner adjustment – but not both. The image above shows a closeup of wear ring assembly; wear ring, wear ring carrier and wear ring adjustment bolt. The millMAX product family features a proprietary suction-side sealing system, called the wear ring, that eliminates both major problems faced by conventional pumps. The wear ring closes the suction side gap while the pump is running restoring performance without speeding up the pump. This feature makes KREBS pumps the only pump line that can effectively eliminate both the inefficient recirculation and the grinding of slurry. millMAX high-pressure pump Our millMAX High-Pressure (millMAX HP) product line includes a tie-bolt design for high-pressure, multi-stage applications. millMAX tie-bolt-design pumps have the same superior internal hydraulic design as our standard-pressure millMAX Pumps, yet can handle operating pressures of greater than 500 psi (35 bar). The tie-bolt design of the millMAX HP also allows for ultrasonic casing thickness measurements. By measuring casing thicknesses all around the pump, operators can predict and schedule maintenance shutdowns before any failures occur – an action that is not possible with split-casing pumps. High-pressure applications produce extreme forces on the pump suction liners, making full-face adjustment of traditional designs nearly impossible, as well as unsafe. The millMAX wear ring has a small cross-sectional area, and has proven to be easily adjustable in the highest-pressure applications. The result? Our millMAX HP will easily maintain suction-side sealing throughout the life of the pump, leading to higher pumping efficiency and constant operating speeds for a given discharge head. These factors increase the wear life of the wet-end components over our competition. millMAX High-Head PumP Our millMAX High-Head (millMAX HH) Pump was designed for applications that have high total dynamic head requirements. Standard volute slurry pumps experience radial thrust on their impellers due to differential pressure zones within the pump casing when they operate far away from their best efficiency point (BEP). This radial thrust causes shaft deflection and premature bearing and gland-sealing failures. The millMAX HH concentric casing design creates an even velocity and pressure around the casing. millMAX HH pump casings have higher pressure ratings to account for high-speed and multi-stage applications. Key Benefits Lower your operating costs with our millMAX Slurry Pump Increased wear life To stop recirculation, pumps without a wear ring feature close the suction-side impeller clearance by adjusting the impeller to the suction side. This can be effective when pumping fluids with no solids; with slurries, however, as the pump wears the solids become caught between the rotating impeller and static suction liner, and are crushed. Grinding these solids consumes power and wears out the impeller and liner. The millMAX wear ring stops stop recirculation, and allows for a large gap between the impeller and suction liner – eliminating solids grinding. Product Features Treat the cause of pump wear, not the symptoms The millMAX™ Pump design includes the following: Casing: Designed for minimum slurry turbulence and even wear. Includes integral wear ring, wear ring carrier and adjustment screws for online adjustment and elimination of suction-side recirculation. Wear ring: Adjustable wear ring assembly that closes the suction-side impeller clearance during operation. This reduces suction-side recirculation, helping to maintain hydraulic performance. Impeller: Designed for high slurry efficiency and hydraulic performance. Machined surface at the eye for wear ring adjustment and high expelling vanes. Suction liner: With integral wear ring, matching full impeller diameter and profile for close operating clearance. Wear parts: Hydraulically designed to wear evenly. Constructed of high-chrome iron. Power frame: Heavy-duty cast iron pedestal with external bearing assembly adjustment mechanism. Flanges: Multiple flange options drilled to suit various pipe requirements. Reverse-taper roller bearings: Designed to increase the effective load span to improve life. The pumping action of the taper rollers discharges grease to the outside, preventing ingress of slurry and eliminating possibility of failure due to over-greasing. Indirect fitted taper roller bearings rated at minimum of 100,000 hours B-10 life. Narrow clearance between impeller and backliner: Reduces pressure at gland to assist centrifugal dry-gland seal or reduce gland water pressure. Optimised expelling vane design: Clears large solids, prevents crushing of solids, and reduces casing slurry pressure at impeller eye. External wear adjustment bolts: Allow simple and safe wear-ring adjustment while pump is operating. Wide clearance between impeller and suction liner: Dramatically reduces crushing of solids, increasing wear life and reducing power consumption.
Description
Key Benefits Increased wear life Lower power consumption Increased mill throughput More consistent hydroclone separations Reduced cost-per-ton pumped Proprietary-design slurry pump The key advantages of our efficient millMAX Slurry Pump design are lower power requirements (up to 30% less); long, even wear life; and less pump downtime – all of which result in lower cost-per-ton pumped along with better cyclone separation. What we offer The millMAX difference The KREBS millMAX Pump’s unique design was developed exclusively for pumping abrasive slurries. Prior to the millMAX, slurry pumps experienced two major problems: mechanical grinding of solids between the suction liner and impeller, and flow recirculating back to the impeller eye on the suction side. Both of these problems decrease pump life and increase power consumption. Conventional slurry pumps can only solve one of these issues through impeller and liner adjustment – but not both. The image above shows a closeup of wear ring assembly; wear ring, wear ring carrier and wear ring adjustment bolt. The millMAX product family features a proprietary suction-side sealing system, called the wear ring, that eliminates both major problems faced by conventional pumps. The wear ring closes the suction side gap while the pump is running restoring performance without speeding up the pump. This feature makes KREBS pumps the only pump line that can effectively eliminate both the inefficient recirculation and the grinding of slurry. millMAX high-pressure pump Our millMAX High-Pressure (millMAX HP) product line includes a tie-bolt design for high-pressure, multi-stage applications. millMAX tie-bolt-design pumps have the same superior internal hydraulic design as our standard-pressure millMAX Pumps, yet can handle operating pressures of greater than 500 psi (35 bar). The tie-bolt design of the millMAX HP also allows for ultrasonic casing thickness measurements. By measuring casing thicknesses all around the pump, operators can predict and schedule maintenance shutdowns before any failures occur – an action that is not possible with split-casing pumps. High-pressure applications produce extreme forces on the pump suction liners, making full-face adjustment of traditional designs nearly impossible, as well as unsafe. The millMAX wear ring has a small cross-sectional area, and has proven to be easily adjustable in the highest-pressure applications. The result? Our millMAX HP will easily maintain suction-side sealing throughout the life of the pump, leading to higher pumping efficiency and constant operating speeds for a given discharge head. These factors increase the wear life of the wet-end components over our competition. millMAX High-Head PumP Our millMAX High-Head (millMAX HH) Pump was designed for applications that have high total dynamic head requirements. Standard volute slurry pumps experience radial thrust on their impellers due to differential pressure zones within the pump casing when they operate far away from their best efficiency point (BEP). This radial thrust causes shaft deflection and premature bearing and gland-sealing failures. The millMAX HH concentric casing design creates an even velocity and pressure around the casing. millMAX HH pump casings have higher pressure ratings to account for high-speed and multi-stage applications. Key Benefits Lower your operating costs with our millMAX Slurry Pump Increased wear life To stop recirculation, pumps without a wear ring feature close the suction-side impeller clearance by adjusting the impeller to the suction side. This can be effective when pumping fluids with no solids; with slurries, however, as the pump wears the solids become caught between the rotating impeller and static suction liner, and are crushed. Grinding these solids consumes power and wears out the impeller and liner. The millMAX wear ring stops stop recirculation, and allows for a large gap between the impeller and suction liner – eliminating solids grinding. Product Features Treat the cause of pump wear, not the symptoms The millMAX™ Pump design includes the following: Casing: Designed for minimum slurry turbulence and even wear. Includes integral wear ring, wear ring carrier and adjustment screws for online adjustment and elimination of suction-side recirculation. Wear ring: Adjustable wear ring assembly that closes the suction-side impeller clearance during operation. This reduces suction-side recirculation, helping to maintain hydraulic performance. Impeller: Designed for high slurry efficiency and hydraulic performance. Machined surface at the eye for wear ring adjustment and high expelling vanes. Suction liner: With integral wear ring, matching full impeller diameter and profile for close operating clearance. Wear parts: Hydraulically designed to wear evenly. Constructed of high-chrome iron. Power frame: Heavy-duty cast iron pedestal with external bearing assembly adjustment mechanism. Flanges: Multiple flange options drilled to suit various pipe requirements. Reverse-taper roller bearings: Designed to increase the effective load span to improve life. The pumping action of the taper rollers discharges grease to the outside, preventing ingress of slurry and eliminating possibility of failure due to over-greasing. Indirect fitted taper roller bearings rated at minimum of 100,000 hours B-10 life. Narrow clearance between impeller and backliner: Reduces pressure at gland to assist centrifugal dry-gland seal or reduce gland water pressure. Optimised expelling vane design: Clears large solids, prevents crushing of solids, and reduces casing slurry pressure at impeller eye. External wear adjustment bolts: Allow simple and safe wear-ring adjustment while pump is operating. Wide clearance between impeller and suction liner: Dramatically reduces crushing of solids, increasing wear life and reducing power consumption.

Suppliers

Company
Product
Description
Supplier Links
Slurry Pump - KREBS® millMAX™ - FLSmidth
Bethlehem, PA, USA
Key Benefits Increased wear life Lower power consumption Increased mill throughput More consistent hydroclone separations Reduced cost-per-ton pumped Proprietary-design slurry pump The key advantages of our efficient millMAX Slurry Pump design are lower power requirements (up to 30% less); long, even wear life; and less pump downtime – all of which result in lower cost-per-ton pumped along with better cyclone separation. What we offer The millMAX difference The KREBS millMAX Pump’s unique design was developed exclusively for pumping abrasive slurries. Prior to the millMAX, slurry pumps experienced two major problems: mechanical grinding of solids between the suction liner and impeller, and flow recirculating back to the impeller eye on the suction side. Both of these problems decrease pump life and increase power consumption. Conventional slurry pumps can only solve one of these issues through impeller and liner adjustment – but not both. The image above shows a closeup of wear ring assembly; wear ring, wear ring carrier and wear ring adjustment bolt. The millMAX product family features a proprietary suction-side sealing system, called the wear ring, that eliminates both major problems faced by conventional pumps. The wear ring closes the suction side gap while the pump is running restoring performance without speeding up the pump. This feature makes KREBS pumps the only pump line that can effectively eliminate both the inefficient recirculation and the grinding of slurry. millMAX high-pressure pump Our millMAX High-Pressure (millMAX HP) product line includes a tie-bolt design for high-pressure, multi-stage applications. millMAX tie-bolt-design pumps have the same superior internal hydraulic design as our standard-pressure millMAX Pumps, yet can handle operating pressures of greater than 500 psi (35 bar). The tie-bolt design of the millMAX HP also allows for ultrasonic casing thickness measurements. By measuring casing thicknesses all around the pump, operators can predict and schedule maintenance shutdowns before any failures occur – an action that is not possible with split-casing pumps. High-pressure applications produce extreme forces on the pump suction liners, making full-face adjustment of traditional designs nearly impossible, as well as unsafe. The millMAX wear ring has a small cross-sectional area, and has proven to be easily adjustable in the highest-pressure applications. The result? Our millMAX HP will easily maintain suction-side sealing throughout the life of the pump, leading to higher pumping efficiency and constant operating speeds for a given discharge head. These factors increase the wear life of the wet-end components over our competition. millMAX High-Head PumP Our millMAX High-Head (millMAX HH) Pump was designed for applications that have high total dynamic head requirements. Standard volute slurry pumps experience radial thrust on their impellers due to differential pressure zones within the pump casing when they operate far away from their best efficiency point (BEP). This radial thrust causes shaft deflection and premature bearing and gland-sealing failures. The millMAX HH concentric casing design creates an even velocity and pressure around the casing. millMAX HH pump casings have higher pressure ratings to account for high-speed and multi-stage applications. Key Benefits Lower your operating costs with our millMAX Slurry Pump Increased wear life To stop recirculation, pumps without a wear ring feature close the suction-side impeller clearance by adjusting the impeller to the suction side. This can be effective when pumping fluids with no solids; with slurries, however, as the pump wears the solids become caught between the rotating impeller and static suction liner, and are crushed. Grinding these solids consumes power and wears out the impeller and liner. The millMAX wear ring stops stop recirculation, and allows for a large gap between the impeller and suction liner – eliminating solids grinding. Product Features Treat the cause of pump wear, not the symptoms The millMAX™ Pump design includes the following: Casing: Designed for minimum slurry turbulence and even wear. Includes integral wear ring, wear ring carrier and adjustment screws for online adjustment and elimination of suction-side recirculation. Wear ring: Adjustable wear ring assembly that closes the suction-side impeller clearance during operation. This reduces suction-side recirculation, helping to maintain hydraulic performance. Impeller: Designed for high slurry efficiency and hydraulic performance. Machined surface at the eye for wear ring adjustment and high expelling vanes. Suction liner: With integral wear ring, matching full impeller diameter and profile for close operating clearance. Wear parts: Hydraulically designed to wear evenly. Constructed of high-chrome iron. Power frame: Heavy-duty cast iron pedestal with external bearing assembly adjustment mechanism. Flanges: Multiple flange options drilled to suit various pipe requirements. Reverse-taper roller bearings: Designed to increase the effective load span to improve life. The pumping action of the taper rollers discharges grease to the outside, preventing ingress of slurry and eliminating possibility of failure due to over-greasing. Indirect fitted taper roller bearings rated at minimum of 100,000 hours B-10 life. Narrow clearance between impeller and backliner: Reduces pressure at gland to assist centrifugal dry-gland seal or reduce gland water pressure. Optimised expelling vane design: Clears large solids, prevents crushing of solids, and reduces casing slurry pressure at impeller eye. External wear adjustment bolts: Allow simple and safe wear-ring adjustment while pump is operating. Wide clearance between impeller and suction liner: Dramatically reduces crushing of solids, increasing wear life and reducing power consumption.

Key Benefits

  • Increased wear life
  • Lower power consumption
  • Increased mill throughput
  • More consistent hydroclone separations
  • Reduced cost-per-ton pumped

Proprietary-design slurry pump

The key advantages of our efficient millMAX Slurry Pump design are lower power requirements (up to 30% less); long, even wear life; and less pump downtime – all of which result in lower cost-per-ton pumped along with better cyclone separation.

What we offer

The millMAX difference

The KREBS millMAX Pump’s unique design was developed exclusively for pumping abrasive slurries.

Prior to the millMAX, slurry pumps experienced two major problems: mechanical grinding of solids between the suction liner and impeller, and flow recirculating back to the impeller eye on the suction side. Both of these problems decrease pump life and increase power consumption. Conventional slurry pumps can only solve one of these issues through impeller and liner adjustment – but not both.

The image above shows a closeup of wear ring assembly; wear ring, wear ring carrier and wear ring adjustment bolt. The millMAX product family features a proprietary suction-side sealing system, called the wear ring, that eliminates both major problems faced by conventional pumps. The wear ring closes the suction side gap while the pump is running restoring performance without speeding up the pump. This feature makes KREBS pumps the only pump line that can effectively eliminate both the inefficient recirculation and the grinding of slurry.

millMAX high-pressure pump

Our millMAX High-Pressure (millMAX HP) product line includes a tie-bolt design for high-pressure, multi-stage applications. millMAX tie-bolt-design pumps have the same superior internal hydraulic design as our standard-pressure millMAX Pumps, yet can handle operating pressures of greater than 500 psi (35 bar).

The tie-bolt design of the millMAX HP also allows for ultrasonic casing thickness measurements. By measuring casing thicknesses all around the pump, operators can predict and schedule maintenance shutdowns before any failures occur – an action that is not possible with split-casing pumps.

High-pressure applications produce extreme forces on the pump suction liners, making full-face adjustment of traditional designs nearly impossible, as well as unsafe. The millMAX wear ring has a small cross-sectional area, and has proven to be easily adjustable in the highest-pressure applications.

The result? Our millMAX HP will easily maintain suction-side sealing throughout the life of the pump, leading to higher pumping efficiency and constant operating speeds for a given discharge head. These factors increase the wear life of the wet-end components over our competition.

millMAX High-Head PumP

Our millMAX High-Head (millMAX HH) Pump was designed for applications that have high total dynamic head requirements. Standard volute slurry pumps experience radial thrust on their impellers due to differential pressure zones within the pump casing when they operate far away from their best efficiency point (BEP). This radial thrust causes shaft deflection and premature bearing and gland-sealing failures.

The millMAX HH concentric casing design creates an even velocity and pressure around the casing. millMAX HH pump casings have higher pressure ratings to account for high-speed and multi-stage applications.

Key Benefits

Lower your operating costs with our millMAX Slurry Pump

Increased wear life

To stop recirculation, pumps without a wear ring feature close the suction-side impeller clearance by adjusting the impeller to the suction side. This can be effective when pumping fluids with no solids; with slurries, however, as the pump wears the solids become caught between the rotating impeller and static suction liner, and are crushed.

Grinding these solids consumes power and wears out the impeller and liner. The millMAX wear ring stops stop recirculation, and allows for a large gap between the impeller and suction liner – eliminating solids grinding.

Product Features

Treat the cause of pump wear, not the symptoms

The millMAX™ Pump design includes the following:

  • Casing: Designed for minimum slurry turbulence and even wear. Includes integral wear ring, wear ring carrier and adjustment screws for online adjustment and elimination of suction-side recirculation.
  • Wear ring: Adjustable wear ring assembly that closes the suction-side impeller clearance during operation. This reduces suction-side recirculation, helping to maintain hydraulic performance.
  • Impeller: Designed for high slurry efficiency and hydraulic performance. Machined surface at the eye for wear ring adjustment and high expelling vanes.
  • Suction liner: With integral wear ring, matching full impeller diameter and profile for close operating clearance.
  • Wear parts: Hydraulically designed to wear evenly. Constructed of high-chrome iron.
  • Power frame: Heavy-duty cast iron pedestal with external bearing assembly adjustment mechanism.
  • Flanges: Multiple flange options drilled to suit various pipe requirements.
  • Reverse-taper roller bearings: Designed to increase the effective load span to improve life. The pumping action of the taper rollers discharges grease to the outside, preventing ingress of slurry and eliminating possibility of failure due to over-greasing. Indirect fitted taper roller bearings rated at minimum of 100,000 hours B-10 life.
  • Narrow clearance between impeller and backliner: Reduces pressure at gland to assist centrifugal dry-gland seal or reduce gland water pressure.
  • Optimised expelling vane design: Clears large solids, prevents crushing of solids, and reduces casing slurry pressure at impeller eye.
  • External wear adjustment bolts: Allow simple and safe wear-ring adjustment while pump is operating.
  • Wide clearance between impeller and suction liner: Dramatically reduces crushing of solids, increasing wear life and reducing power consumption.
Supplier's Site

Technical Specifications

  FLSmidth
Product Category Liquid Handling Pumps
Product Number KREBS® millMAX™
Product Name Slurry Pump
Media Slurry Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details