FLSmidth Slurry Pump KREBS® millMAX-e

Description
Key Benefits Increased wear life Lower power consumption Increased efficiency Reduced capital cost Easy operation and maintenance Optimised millMAX design for highest efficiency We have optimised the millMAX design to bring increased wear life and higher efficiency to your plant processing application with our millMAX-e Slurry Pump. What we offer Advanced slurry pump technology Mining operations around the world rely on the long wear life characteristics of our KREBS® millMAX™ Pumps. Like all the pumps in the KREBS family, the millMAX-e Pump includes the patented suction side sealing system. This system reduces wear by maintaining suction side clearances within the pump to reduce internal recirculation and eliminate the grinding between the impeller and suction side. The result allows users to maintain constant flow, pressure, and efficiency as the pump wears, without having to speed up the pump. This extends the life of all wet end parts and reduces power consumption. Minimise cost and maximise efficiency Our hydraulically advanced, maintenance friendly pump can enable you to downsize your drive motor, which serves to ultimately minimise your cost, while maximising your efficiency. With its low upfront cost and increased power savings, the millMAX-e can pay for itself in less than a year of operation. Product Features Our millMAX-e is the most efficient slurry pump in its class The millMAX-e Pump design includes the following: Wear ring: Adjustable wear ring assembly that closes the suction-side impeller clearance during operation. This reduces suction-side recirculation, helping to maintain hydraulic performance. (shown in lower right corner of image below) High-efficiency impeller: Increases efficiency, increases wear life, and increases maximum head. Reverse-taper roller bearings: Designed to increase the effective load span and improve life. The pumping action of the taper rollers discharges grease to the outside, preventing ingress of slurry and eliminating possibility of failure due to over-greasing. (shown in upper left corner of image below) New adjusting screw lock nut: The adjustment lock nut design compresses the wear ring carrier to provide an atmospheric seal, and locks the jacking screw in place. Pump sealing options: Options include water flush, centrifugal (expeller), and mechanical.
Description
Key Benefits Increased wear life Lower power consumption Increased efficiency Reduced capital cost Easy operation and maintenance Optimised millMAX design for highest efficiency We have optimised the millMAX design to bring increased wear life and higher efficiency to your plant processing application with our millMAX-e Slurry Pump. What we offer Advanced slurry pump technology Mining operations around the world rely on the long wear life characteristics of our KREBS® millMAX™ Pumps. Like all the pumps in the KREBS family, the millMAX-e Pump includes the patented suction side sealing system. This system reduces wear by maintaining suction side clearances within the pump to reduce internal recirculation and eliminate the grinding between the impeller and suction side. The result allows users to maintain constant flow, pressure, and efficiency as the pump wears, without having to speed up the pump. This extends the life of all wet end parts and reduces power consumption. Minimise cost and maximise efficiency Our hydraulically advanced, maintenance friendly pump can enable you to downsize your drive motor, which serves to ultimately minimise your cost, while maximising your efficiency. With its low upfront cost and increased power savings, the millMAX-e can pay for itself in less than a year of operation. Product Features Our millMAX-e is the most efficient slurry pump in its class The millMAX-e Pump design includes the following: Wear ring: Adjustable wear ring assembly that closes the suction-side impeller clearance during operation. This reduces suction-side recirculation, helping to maintain hydraulic performance. (shown in lower right corner of image below) High-efficiency impeller: Increases efficiency, increases wear life, and increases maximum head. Reverse-taper roller bearings: Designed to increase the effective load span and improve life. The pumping action of the taper rollers discharges grease to the outside, preventing ingress of slurry and eliminating possibility of failure due to over-greasing. (shown in upper left corner of image below) New adjusting screw lock nut: The adjustment lock nut design compresses the wear ring carrier to provide an atmospheric seal, and locks the jacking screw in place. Pump sealing options: Options include water flush, centrifugal (expeller), and mechanical.

Suppliers

Company
Product
Description
Supplier Links
Slurry Pump - KREBS® millMAX-e - FLSmidth
Bethlehem, PA, USA
Key Benefits Increased wear life Lower power consumption Increased efficiency Reduced capital cost Easy operation and maintenance Optimised millMAX design for highest efficiency We have optimised the millMAX design to bring increased wear life and higher efficiency to your plant processing application with our millMAX-e Slurry Pump. What we offer Advanced slurry pump technology Mining operations around the world rely on the long wear life characteristics of our KREBS® millMAX™ Pumps. Like all the pumps in the KREBS family, the millMAX-e Pump includes the patented suction side sealing system. This system reduces wear by maintaining suction side clearances within the pump to reduce internal recirculation and eliminate the grinding between the impeller and suction side. The result allows users to maintain constant flow, pressure, and efficiency as the pump wears, without having to speed up the pump. This extends the life of all wet end parts and reduces power consumption. Minimise cost and maximise efficiency Our hydraulically advanced, maintenance friendly pump can enable you to downsize your drive motor, which serves to ultimately minimise your cost, while maximising your efficiency. With its low upfront cost and increased power savings, the millMAX-e can pay for itself in less than a year of operation. Product Features Our millMAX-e is the most efficient slurry pump in its class The millMAX-e Pump design includes the following: Wear ring: Adjustable wear ring assembly that closes the suction-side impeller clearance during operation. This reduces suction-side recirculation, helping to maintain hydraulic performance. (shown in lower right corner of image below) High-efficiency impeller: Increases efficiency, increases wear life, and increases maximum head. Reverse-taper roller bearings: Designed to increase the effective load span and improve life. The pumping action of the taper rollers discharges grease to the outside, preventing ingress of slurry and eliminating possibility of failure due to over-greasing. (shown in upper left corner of image below) New adjusting screw lock nut: The adjustment lock nut design compresses the wear ring carrier to provide an atmospheric seal, and locks the jacking screw in place. Pump sealing options: Options include water flush, centrifugal (expeller), and mechanical.

Key Benefits

  • Increased wear life
  • Lower power consumption
  • Increased efficiency
  • Reduced capital cost
  • Easy operation and maintenance

Optimised millMAX design for highest efficiency

We have optimised the millMAX design to bring increased wear life and higher efficiency to your plant processing application with our millMAX-e Slurry Pump.

What we offer

Advanced slurry pump technology

Mining operations around the world rely on the long wear life characteristics of our KREBS® millMAX™ Pumps.

Like all the pumps in the KREBS family, the millMAX-e Pump includes the patented suction side sealing system. This system reduces wear by maintaining suction side clearances within the pump to reduce internal recirculation and eliminate the grinding between the impeller and suction side. The result allows users to maintain constant flow, pressure, and efficiency as the pump wears, without having to speed up the pump. This extends the life of all wet end parts and reduces power consumption.

Minimise cost and maximise efficiency

Our hydraulically advanced, maintenance friendly pump can enable you to downsize your drive motor, which serves to ultimately minimise your cost, while maximising your efficiency. With its low upfront cost and increased power savings, the millMAX-e can pay for itself in less than a year of operation.

Product Features

Our millMAX-e is the most efficient slurry pump in its class

The millMAX-e Pump design includes the following:

  • Wear ring: Adjustable wear ring assembly that closes the suction-side impeller clearance during operation. This reduces suction-side recirculation, helping to maintain hydraulic performance. (shown in lower right corner of image below)
  • High-efficiency impeller: Increases efficiency, increases wear life, and increases maximum head.
  • Reverse-taper roller bearings: Designed to increase the effective load span and improve life. The pumping action of the taper rollers discharges grease to the outside, preventing ingress of slurry and eliminating possibility of failure due to over-greasing. (shown in upper left corner of image below)
  • New adjusting screw lock nut: The adjustment lock nut design compresses the wear ring carrier to provide an atmospheric seal, and locks the jacking screw in place.
  • Pump sealing options: Options include water flush, centrifugal (expeller), and mechanical.
Supplier's Site

Technical Specifications

  FLSmidth
Product Category Liquid Handling Pumps
Product Number KREBS® millMAX-e
Product Name Slurry Pump
Media Slurry Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.4 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 4.00 HP
View Details