The simplest compressor for the toughest jobs. Simplicity of design and operation are the keys to the success of the Ful-Vane air, gas and vacuum compressor. Especially when compared to the complex, high-speed rotary screw compressors; Ful-Vane compressors have fewer than half the moving parts, all of which are easily accessed and field replaceable. Low initial cost and low maintenance position Ful-Vane compressors among the best field equipment buys anywhere.
| FLSmidth | |
|---|---|
| Product Category | Gas Compressors and Gas Compressor Systems |
| Product Number | Ful-Vane 225-225 |
| Product Name | Compressor |
| Power Source | AC Single Phase; AC Three Phase |
| Lubrication Style | Oil-free |
| Discharge / Operating Pressure | 125 psi (87.97 m H2O) |
| Mass Flow Capacity | 1236 SCFM (2101 m³/hr) |