FLSmidth Compressor Package Ful-Pak™ C300

Description
New-millennium technology and a time-proven Ful-Vane™ compressor make Ful-Pak™ the ideal solution for the demanding conditions of pneumatic conveying applications. Compact and totally self-contained in a low-noise enclosure, Ful-Pak is the complete air power source for reliable, efficient operations in dusty, demanding environments.
Description
New-millennium technology and a time-proven Ful-Vane™ compressor make Ful-Pak™ the ideal solution for the demanding conditions of pneumatic conveying applications. Compact and totally self-contained in a low-noise enclosure, Ful-Pak is the complete air power source for reliable, efficient operations in dusty, demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Compressor Package - Ful-Pak™ C300 - FLSmidth
Bethlehem, PA, USA
Compressor Package
Ful-Pak™ C300
Compressor Package Ful-Pak™ C300
New-millennium technology and a time-proven Ful-Vane™ compressor make Ful-Pak™ the ideal solution for the demanding conditions of pneumatic conveying applications. Compact and totally self-contained in a low-noise enclosure, Ful-Pak is the complete air power source for reliable, efficient operations in dusty, demanding environments.

New-millennium technology and a time-proven Ful-Vane™ compressor make Ful-Pak™ the ideal solution for the demanding conditions of pneumatic conveying applications. Compact and totally self-contained in a low-noise enclosure, Ful-Pak is the complete air power source for reliable, efficient operations in dusty, demanding environments.

Supplier's Site

Technical Specifications

  FLSmidth
Product Category Air Compressors
Product Number Ful-Pak™ C300
Product Name Compressor Package
Power Source AC Single Phase; AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFC080A-4W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
FS-Curtis - CW Series Air Compressor - fs-curtis-cw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 117 to 639 SCFM (199 to 1086 m³/hr)
Discharge / Operating Pressure 30 to 250 psi (21.11 to 176 m H2O)
Horse Power 30 to 125 HP
View Details