FLSmidth Compressor Package Ful-Pak™ C250

Description
New-millennium technology and a time-proven Ful-Vane™ compressor make Ful-Pak™ the ideal solution for the demanding conditions of pneumatic conveying applications. Compact and totally self-contained in a low-noise enclosure, Ful-Pak is the complete air power source for reliable, efficient operations in dusty, demanding environments.
Description
New-millennium technology and a time-proven Ful-Vane™ compressor make Ful-Pak™ the ideal solution for the demanding conditions of pneumatic conveying applications. Compact and totally self-contained in a low-noise enclosure, Ful-Pak is the complete air power source for reliable, efficient operations in dusty, demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Compressor Package - Ful-Pak™ C250 - FLSmidth
Bethlehem, PA, USA
Compressor Package
Ful-Pak™ C250
Compressor Package Ful-Pak™ C250
New-millennium technology and a time-proven Ful-Vane™ compressor make Ful-Pak™ the ideal solution for the demanding conditions of pneumatic conveying applications. Compact and totally self-contained in a low-noise enclosure, Ful-Pak is the complete air power source for reliable, efficient operations in dusty, demanding environments.

New-millennium technology and a time-proven Ful-Vane™ compressor make Ful-Pak™ the ideal solution for the demanding conditions of pneumatic conveying applications. Compact and totally self-contained in a low-noise enclosure, Ful-Pak is the complete air power source for reliable, efficient operations in dusty, demanding environments.

Supplier's Site

Technical Specifications

  FLSmidth
Product Category Air Compressors
Product Number Ful-Pak™ C250
Product Name Compressor Package
Power Source AC Single Phase; AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Hycomp - Reciprocating Gas Air Compressor - hycomp-reciprocating - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 500 psi (70.38 to 352 m H2O)
Horse Power 0.5000 to 50 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFZ801A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details