FLSmidth Vertical Pneumatic Conveying System Airlift™

Description
Key Benefits High reliability Maintenance-free (no rotating parts) Compact and easy to operate Temperature resistant up to 300°C Completely dust-free operation Vertical pneumatic conveying of fine-grained and powdery bulk materials Sometimes, the only way to go is up. Mechanical conveying systems can get you there, but what about the dust? The maintenance? The Airlift™ vertical pneumatic conveying system is a clean, safe and low-maintenance option that can transport material to heights of more than 100 m at rates of up to 1000 t/h. What we offer Airlift™: a real high-flyer in the world of pneumatic conveyingVertical pneumatic conveying of fine-grained and powdery bulk materials Vertical transportation of up to 1000 t/h bulk materials is a fixture in many applications. But transporting fine-grained and powdery bulk materials to heights of 100 m or more is challenging. Mechanical conveying systems tend to have a lot of moving parts and that means maintenance. Any dust escaping the system is an environmental concern and a safety issue. The Airlift™ is a pneumatic conveying system designed for vertical transport of these kinds of dusty materials. With hundreds of applications worldwide in cement, lime, gypsum, power and aluminium plants, among others, the Airlift™ is a proven low-maintenance solution with zero dust when connected to a dust collection system. Throughputs up to 1000 t/h are possible. A conveying height of more than 100 m can be achieved. And the equipment can be tailored to transport materials with temperatures up to 300˚C. The Airlift™ doesn’t use any mechanical or drive elements and is therefore not subject to wear like conventional vertical conveyors. This means high availability for up to 1000 t/h lifting capacity. What little maintenance there is can be carried out with ease. The bottom part of the conveying line – centrally arranged above the booster nozzle – can be simply exchanged. If extremely abrasive materials are conveyed, the exchangeable pickup pipe will be made of particularly wear resistant material. And should the bulk material contain large contaminants, the Airlift™ can be equipped with a grating to easily remove these contaminants from the conveying process. When the plant is shut down, they can be removed through the manhole. Key Benefits Low-maintenance, smooth high-capacity pneumatic conveying with no dust The Airlift™ is designed with no rotating parts. That means there are no regular maintenance activities required to keep the system moving. Just maximum reliability. The simple layout of the system is compact. It’s easy to integrate into existing material transport systems and alongside major plant equipment, without necessitating major structural works. Depending on your application, the MöLLER® Airlift can be equipped with fluidisation fabric – for bulk material temperatures up to 300˚C – or with wear-resistant lining for highly abrasive materials. It’s totally enclosed, so no dust leaves the system. No spills. No clean-up. No environmental concerns. And it has low specific energy consumption, making it efficient and cost-effective to operate. Product Features How does the Airlift™ pneumatic elevating system work? An Airlift™ system consists of a feed bin, a pickup and conveying pipe, bulk material-air-separat ion at the end of the conveying pipe, and the necessary conveying and aeration air supplies. Airlift™ feeding with bulk material takes place from the top. The bulk material will be fluidised with air at the bottom of the Airlift™ and sucked into the pickup pipe by the upstream oriented conveying air stream. The primary air conveys the material upward through the conveying pipe. At the upper end of the conveying line, bulk material and air flows are separated – usually by an expansion separator (pre-separation), a cyclone and a bag filter. The actual conveying capacity in terms of line (back) pressure, the bulk material column inside the airlift and the pressure level of the conveying air supply are in balance to each other. In operation, the Airlift™ system is self-compensating. As the product feed rate and the corresponding conveying capacity increases or decreases, the bulk material level inside the Airlift™ adjusts automatically. In this way, the Airlift™ system matches the conveying rate to the incoming feed, and compensates for any variations of the feed rate. Inspection glasses in the cylinder help control the filling level, while a control circuit is enabled between the Airlift™ filling level and the feeding dosing unit for fully automatic operation. Tailored to your application The cylindrical part of the Airlift™ housing is available in different stepless heights depending on the bulk material to be conveyed, the desired conveying capacity and lifting height. The Airlift™ can be equipped with fluidisation fabric for bulk material temperatures of up to 300°C and wear-resistant lining for highly abrasive materials. The bulk material can be fed into the upper cylindrical part of the elevator housing vertically or from the side. The Airlift™ system is suitable for materials that can be fluidized by aeration without segregation, such as: Cement Raw meal Alumina Copper concentrate Fly ash Copper flue dust Fluid coke Catalyst Limestone Sand Slag dust The minimum capacity is approximately 1 t/h on a continuous basis, while capacities of 1000 t/h and lifting heights of up to 100 m can be achieved. Airlift™ systems are custom-engineered for each application – the limits of capacities and lifting heights are a matter of design. And with more than 300 references around the world, we have the experience to design to your requirements.
Description
Key Benefits High reliability Maintenance-free (no rotating parts) Compact and easy to operate Temperature resistant up to 300°C Completely dust-free operation Vertical pneumatic conveying of fine-grained and powdery bulk materials Sometimes, the only way to go is up. Mechanical conveying systems can get you there, but what about the dust? The maintenance? The Airlift™ vertical pneumatic conveying system is a clean, safe and low-maintenance option that can transport material to heights of more than 100 m at rates of up to 1000 t/h. What we offer Airlift™: a real high-flyer in the world of pneumatic conveyingVertical pneumatic conveying of fine-grained and powdery bulk materials Vertical transportation of up to 1000 t/h bulk materials is a fixture in many applications. But transporting fine-grained and powdery bulk materials to heights of 100 m or more is challenging. Mechanical conveying systems tend to have a lot of moving parts and that means maintenance. Any dust escaping the system is an environmental concern and a safety issue. The Airlift™ is a pneumatic conveying system designed for vertical transport of these kinds of dusty materials. With hundreds of applications worldwide in cement, lime, gypsum, power and aluminium plants, among others, the Airlift™ is a proven low-maintenance solution with zero dust when connected to a dust collection system. Throughputs up to 1000 t/h are possible. A conveying height of more than 100 m can be achieved. And the equipment can be tailored to transport materials with temperatures up to 300˚C. The Airlift™ doesn’t use any mechanical or drive elements and is therefore not subject to wear like conventional vertical conveyors. This means high availability for up to 1000 t/h lifting capacity. What little maintenance there is can be carried out with ease. The bottom part of the conveying line – centrally arranged above the booster nozzle – can be simply exchanged. If extremely abrasive materials are conveyed, the exchangeable pickup pipe will be made of particularly wear resistant material. And should the bulk material contain large contaminants, the Airlift™ can be equipped with a grating to easily remove these contaminants from the conveying process. When the plant is shut down, they can be removed through the manhole. Key Benefits Low-maintenance, smooth high-capacity pneumatic conveying with no dust The Airlift™ is designed with no rotating parts. That means there are no regular maintenance activities required to keep the system moving. Just maximum reliability. The simple layout of the system is compact. It’s easy to integrate into existing material transport systems and alongside major plant equipment, without necessitating major structural works. Depending on your application, the MöLLER® Airlift can be equipped with fluidisation fabric – for bulk material temperatures up to 300˚C – or with wear-resistant lining for highly abrasive materials. It’s totally enclosed, so no dust leaves the system. No spills. No clean-up. No environmental concerns. And it has low specific energy consumption, making it efficient and cost-effective to operate. Product Features How does the Airlift™ pneumatic elevating system work? An Airlift™ system consists of a feed bin, a pickup and conveying pipe, bulk material-air-separat ion at the end of the conveying pipe, and the necessary conveying and aeration air supplies. Airlift™ feeding with bulk material takes place from the top. The bulk material will be fluidised with air at the bottom of the Airlift™ and sucked into the pickup pipe by the upstream oriented conveying air stream. The primary air conveys the material upward through the conveying pipe. At the upper end of the conveying line, bulk material and air flows are separated – usually by an expansion separator (pre-separation), a cyclone and a bag filter. The actual conveying capacity in terms of line (back) pressure, the bulk material column inside the airlift and the pressure level of the conveying air supply are in balance to each other. In operation, the Airlift™ system is self-compensating. As the product feed rate and the corresponding conveying capacity increases or decreases, the bulk material level inside the Airlift™ adjusts automatically. In this way, the Airlift™ system matches the conveying rate to the incoming feed, and compensates for any variations of the feed rate. Inspection glasses in the cylinder help control the filling level, while a control circuit is enabled between the Airlift™ filling level and the feeding dosing unit for fully automatic operation. Tailored to your application The cylindrical part of the Airlift™ housing is available in different stepless heights depending on the bulk material to be conveyed, the desired conveying capacity and lifting height. The Airlift™ can be equipped with fluidisation fabric for bulk material temperatures of up to 300°C and wear-resistant lining for highly abrasive materials. The bulk material can be fed into the upper cylindrical part of the elevator housing vertically or from the side. The Airlift™ system is suitable for materials that can be fluidized by aeration without segregation, such as: Cement Raw meal Alumina Copper concentrate Fly ash Copper flue dust Fluid coke Catalyst Limestone Sand Slag dust The minimum capacity is approximately 1 t/h on a continuous basis, while capacities of 1000 t/h and lifting heights of up to 100 m can be achieved. Airlift™ systems are custom-engineered for each application – the limits of capacities and lifting heights are a matter of design. And with more than 300 references around the world, we have the experience to design to your requirements.

Suppliers

Company
Product
Description
Supplier Links
Vertical Pneumatic Conveying System - Airlift™ - FLSmidth
Bethlehem, PA, USA
Vertical Pneumatic Conveying System
Airlift™
Vertical Pneumatic Conveying System Airlift™
Key Benefits High reliability Maintenance-free (no rotating parts) Compact and easy to operate Temperature resistant up to 300°C Completely dust-free operation Vertical pneumatic conveying of fine-grained and powdery bulk materials Sometimes, the only way to go is up. Mechanical conveying systems can get you there, but what about the dust? The maintenance? The Airlift™ vertical pneumatic conveying system is a clean, safe and low-maintenance option that can transport material to heights of more than 100 m at rates of up to 1000 t/h. What we offer Airlift™: a real high-flyer in the world of pneumatic conveyingVertical pneumatic conveying of fine-grained and powdery bulk materials Vertical transportation of up to 1000 t/h bulk materials is a fixture in many applications. But transporting fine-grained and powdery bulk materials to heights of 100 m or more is challenging. Mechanical conveying systems tend to have a lot of moving parts and that means maintenance. Any dust escaping the system is an environmental concern and a safety issue. The Airlift™ is a pneumatic conveying system designed for vertical transport of these kinds of dusty materials. With hundreds of applications worldwide in cement, lime, gypsum, power and aluminium plants, among others, the Airlift™ is a proven low-maintenance solution with zero dust when connected to a dust collection system. Throughputs up to 1000 t/h are possible. A conveying height of more than 100 m can be achieved. And the equipment can be tailored to transport materials with temperatures up to 300˚C. The Airlift™ doesn’t use any mechanical or drive elements and is therefore not subject to wear like conventional vertical conveyors. This means high availability for up to 1000 t/h lifting capacity. What little maintenance there is can be carried out with ease. The bottom part of the conveying line – centrally arranged above the booster nozzle – can be simply exchanged. If extremely abrasive materials are conveyed, the exchangeable pickup pipe will be made of particularly wear resistant material. And should the bulk material contain large contaminants, the Airlift™ can be equipped with a grating to easily remove these contaminants from the conveying process. When the plant is shut down, they can be removed through the manhole. Key Benefits Low-maintenance, smooth high-capacity pneumatic conveying with no dust The Airlift™ is designed with no rotating parts. That means there are no regular maintenance activities required to keep the system moving. Just maximum reliability. The simple layout of the system is compact. It’s easy to integrate into existing material transport systems and alongside major plant equipment, without necessitating major structural works. Depending on your application, the MöLLER® Airlift can be equipped with fluidisation fabric – for bulk material temperatures up to 300˚C – or with wear-resistant lining for highly abrasive materials. It’s totally enclosed, so no dust leaves the system. No spills. No clean-up. No environmental concerns. And it has low specific energy consumption, making it efficient and cost-effective to operate. Product Features How does the Airlift™ pneumatic elevating system work? An Airlift™ system consists of a feed bin, a pickup and conveying pipe, bulk material-air-separat ion at the end of the conveying pipe, and the necessary conveying and aeration air supplies. Airlift™ feeding with bulk material takes place from the top. The bulk material will be fluidised with air at the bottom of the Airlift™ and sucked into the pickup pipe by the upstream oriented conveying air stream. The primary air conveys the material upward through the conveying pipe. At the upper end of the conveying line, bulk material and air flows are separated – usually by an expansion separator (pre-separation), a cyclone and a bag filter. The actual conveying capacity in terms of line (back) pressure, the bulk material column inside the airlift and the pressure level of the conveying air supply are in balance to each other. In operation, the Airlift™ system is self-compensating. As the product feed rate and the corresponding conveying capacity increases or decreases, the bulk material level inside the Airlift™ adjusts automatically. In this way, the Airlift™ system matches the conveying rate to the incoming feed, and compensates for any variations of the feed rate. Inspection glasses in the cylinder help control the filling level, while a control circuit is enabled between the Airlift™ filling level and the feeding dosing unit for fully automatic operation. Tailored to your application The cylindrical part of the Airlift™ housing is available in different stepless heights depending on the bulk material to be conveyed, the desired conveying capacity and lifting height. The Airlift™ can be equipped with fluidisation fabric for bulk material temperatures of up to 300°C and wear-resistant lining for highly abrasive materials. The bulk material can be fed into the upper cylindrical part of the elevator housing vertically or from the side. The Airlift™ system is suitable for materials that can be fluidized by aeration without segregation, such as: Cement Raw meal Alumina Copper concentrate Fly ash Copper flue dust Fluid coke Catalyst Limestone Sand Slag dust The minimum capacity is approximately 1 t/h on a continuous basis, while capacities of 1000 t/h and lifting heights of up to 100 m can be achieved. Airlift™ systems are custom-engineered for each application – the limits of capacities and lifting heights are a matter of design. And with more than 300 references around the world, we have the experience to design to your requirements.

Key Benefits

  • High reliability
  • Maintenance-free (no rotating parts)
  • Compact and easy to operate
  • Temperature resistant up to 300°C
  • Completely dust-free operation

Vertical pneumatic conveying of fine-grained and powdery bulk materials

Sometimes, the only way to go is up. Mechanical conveying systems can get you there, but what about the dust? The maintenance? The Airlift™ vertical pneumatic conveying system is a clean, safe and low-maintenance option that can transport material to heights of more than 100 m at rates of up to 1000 t/h.

What we offer

Airlift™: a real high-flyer in the world of pneumatic conveyingVertical pneumatic conveying of fine-grained and powdery bulk materials

Vertical transportation of up to 1000 t/h bulk materials is a fixture in many applications. But transporting fine-grained and powdery bulk materials to heights of 100 m or more is challenging. Mechanical conveying systems tend to have a lot of moving parts and that means maintenance. Any dust escaping the system is an environmental concern and a safety issue.

The Airlift™ is a pneumatic conveying system designed for vertical transport of these kinds of dusty materials. With hundreds of applications worldwide in cement, lime, gypsum, power and aluminium plants, among others, the Airlift™ is a proven low-maintenance solution with zero dust when connected to a dust collection system. Throughputs up to 1000 t/h are possible. A conveying height of more than 100 m can be achieved. And the equipment can be tailored to transport materials with temperatures up to 300˚C.

The Airlift™ doesn’t use any mechanical or drive elements and is therefore not subject to wear like conventional vertical conveyors. This means high availability for up to 1000 t/h lifting capacity. What little maintenance there is can be carried out with ease. The bottom part of the conveying line – centrally arranged above the booster nozzle – can be simply exchanged.

If extremely abrasive materials are conveyed, the exchangeable pickup pipe will be made of particularly wear resistant material. And should the bulk material contain large contaminants, the Airlift™ can be equipped with a grating to easily remove these contaminants from the conveying process. When the plant is shut down, they can be removed through the manhole.

Key Benefits

Low-maintenance, smooth high-capacity pneumatic conveying with no dust

The Airlift™ is designed with no rotating parts. That means there are no regular maintenance activities required to keep the system moving. Just maximum reliability.

The simple layout of the system is compact. It’s easy to integrate into existing material transport systems and alongside major plant equipment, without necessitating major structural works.

Depending on your application, the MÖLLER® Airlift can be equipped with fluidisation fabric – for bulk material temperatures up to 300˚C – or with wear-resistant lining for highly abrasive materials.

It’s totally enclosed, so no dust leaves the system. No spills. No clean-up. No environmental concerns. And it has low specific energy consumption, making it efficient and cost-effective to operate.

Product Features

How does the Airlift™ pneumatic elevating system work?

An Airlift™ system consists of a feed bin, a pickup and conveying pipe, bulk material-air-separation at the end of the conveying pipe, and the necessary conveying and aeration air supplies.

Airlift™ feeding with bulk material takes place from the top. The bulk material will be fluidised with air at the bottom of the Airlift™ and sucked into the pickup pipe by the upstream oriented conveying air stream.

The primary air conveys the material upward through the conveying pipe. At the upper end of the conveying line, bulk material and air flows are separated – usually by an expansion separator (pre-separation), a cyclone and a bag filter.

The actual conveying capacity in terms of line (back) pressure, the bulk material column inside the airlift and the pressure level of the conveying air supply are in balance to each other.

In operation, the Airlift™ system is self-compensating. As the product feed rate and the corresponding conveying capacity increases or decreases, the bulk material level inside the Airlift™ adjusts automatically. In this way, the Airlift™ system matches the conveying rate to the incoming feed, and compensates for any variations of the feed rate.

Inspection glasses in the cylinder help control the filling level, while a control circuit is enabled between the Airlift™ filling level and the feeding dosing unit for fully automatic operation.

Tailored to your application

  • The cylindrical part of the Airlift™ housing is available in different stepless heights depending on the bulk material to be conveyed, the desired conveying capacity and lifting height.
  • The Airlift™ can be equipped with fluidisation fabric for bulk material temperatures of up to 300°C and wear-resistant lining for highly abrasive materials.
  • The bulk material can be fed into the upper cylindrical part of the elevator housing vertically or from the side.

The Airlift™ system is suitable for materials that can be fluidized by aeration without segregation, such as:

  • Cement
  • Raw meal
  • Alumina
  • Copper concentrate
  • Fly ash
  • Copper flue dust
  • Fluid coke
  • Catalyst
  • Limestone
  • Sand
  • Slag dust

The minimum capacity is approximately 1 t/h on a continuous basis, while capacities of 1000 t/h and lifting heights of up to 100 m can be achieved.

Airlift™ systems are custom-engineered for each application – the limits of capacities and lifting heights are a matter of design. And with more than 300 references around the world, we have the experience to design to your requirements.

Supplier's Site

Technical Specifications

  FLSmidth
Product Category Industrial Conveyors
Product Number Airlift™
Product Name Vertical Pneumatic Conveying System
Material Conveyed Bulk Materials
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Sanitary Flange Line Vac -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Mechanical Vertical Reciprocating Conveyors - VSM-3 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 3000 lbs (1361 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details
Pneumatic Conveying System - Smart Downspouts -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Tube
View Details