FLSmidth Abrasion Resistant Pipeline Fitting 170-78-4-1981-90

Description
Materials of Construction Fittings are cast throughout their entire thickness with FLSmidth 450, abrasion-resistant cast iron with 475-550 Brinell hardness. Availability Fittings are generally available in nominal diameters ranging from 4 inches to 12 inches (100 to 300 mm) in size. Wearbacks are available as integral castings or replaceable bolted units. Standard end style is plain end for compression type couplings and/or flanged adapters. Cast flanged ends are also available in certain configurations. Consult availability chart below for standard size and configurations.
Datasheet
Description
Materials of Construction Fittings are cast throughout their entire thickness with FLSmidth 450, abrasion-resistant cast iron with 475-550 Brinell hardness. Availability Fittings are generally available in nominal diameters ranging from 4 inches to 12 inches (100 to 300 mm) in size. Wearbacks are available as integral castings or replaceable bolted units. Standard end style is plain end for compression type couplings and/or flanged adapters. Cast flanged ends are also available in certain configurations. Consult availability chart below for standard size and configurations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasion Resistant Pipeline Fitting - 170-78-4-1981-90 - FLSmidth
Bethlehem, PA, USA
Abrasion Resistant Pipeline Fitting
170-78-4-1981-90
Abrasion Resistant Pipeline Fitting 170-78-4-1981-90
Materials of Construction Fittings are cast throughout their entire thickness with FLSmidth 450, abrasion-resistant cast iron with 475-550 Brinell hardness. Availability Fittings are generally available in nominal diameters ranging from 4 inches to 12 inches (100 to 300 mm) in size. Wearbacks are available as integral castings or replaceable bolted units. Standard end style is plain end for compression type couplings and/or flanged adapters. Cast flanged ends are also available in certain configurations. Consult availability chart below for standard size and configurations.

Materials of Construction
Fittings are cast throughout their entire thickness with FLSmidth 450, abrasion-resistant cast iron with 475-550 Brinell hardness.

Availability
Fittings are generally available in nominal diameters ranging from 4 inches to 12 inches (100 to 300 mm) in size.
Wearbacks are available as integral castings or replaceable bolted units.
Standard end style is plain end for compression type couplings and/or flanged adapters. Cast flanged ends are also available in certain configurations. Consult availability chart below for standard size and configurations.

Datasheet

Technical Specifications

  FLSmidth
Product Category Pipe Fittings
Product Number 170-78-4-1981-90
Product Name Abrasion Resistant Pipeline Fitting
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Infl Ram Adapter Assy, 2.5
Specs
Fitting Type Adapter Fitting
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604751 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034651 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 0.500 inch (12.7 mm)
View Details