FLSmidth Abrasion Resistant Pipeline Fitting 170-78-3-2013-00

Description
Materials of Construction Fittings are cast throughout their entire thickness with FLSmidth 450, abrasion-resistant cast iron with 475-550 Brinell hardness. Availability Fittings are generally available in nominal diameters ranging from 4 inches to 12 inches (100 to 300 mm) in size. Wearbacks are available as integral castings or replaceable bolted units. Standard end style is plain end for compression type couplings and/or flanged adapters. Cast flanged ends are also available in certain configurations. Consult availability chart below for standard size and configurations.
Datasheet
Description
Materials of Construction Fittings are cast throughout their entire thickness with FLSmidth 450, abrasion-resistant cast iron with 475-550 Brinell hardness. Availability Fittings are generally available in nominal diameters ranging from 4 inches to 12 inches (100 to 300 mm) in size. Wearbacks are available as integral castings or replaceable bolted units. Standard end style is plain end for compression type couplings and/or flanged adapters. Cast flanged ends are also available in certain configurations. Consult availability chart below for standard size and configurations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasion Resistant Pipeline Fitting - 170-78-3-2013-00 - FLSmidth
Bethlehem, PA, USA
Abrasion Resistant Pipeline Fitting
170-78-3-2013-00
Abrasion Resistant Pipeline Fitting 170-78-3-2013-00
Materials of Construction Fittings are cast throughout their entire thickness with FLSmidth 450, abrasion-resistant cast iron with 475-550 Brinell hardness. Availability Fittings are generally available in nominal diameters ranging from 4 inches to 12 inches (100 to 300 mm) in size. Wearbacks are available as integral castings or replaceable bolted units. Standard end style is plain end for compression type couplings and/or flanged adapters. Cast flanged ends are also available in certain configurations. Consult availability chart below for standard size and configurations.

Materials of Construction
Fittings are cast throughout their entire thickness with FLSmidth 450, abrasion-resistant cast iron with 475-550 Brinell hardness.

Availability
Fittings are generally available in nominal diameters ranging from 4 inches to 12 inches (100 to 300 mm) in size.
Wearbacks are available as integral castings or replaceable bolted units.
Standard end style is plain end for compression type couplings and/or flanged adapters. Cast flanged ends are also available in certain configurations. Consult availability chart below for standard size and configurations.

Datasheet

Technical Specifications

  FLSmidth
Product Category Pipe Fittings
Product Number 170-78-3-2013-00
Product Name Abrasion Resistant Pipeline Fitting
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400151 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details
Brass Pipe Fittings - 1761029 - RS Components, Ltd.
Specs
Fitting Type Reducer Fitting
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Tapping Sleeve, 18
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details