Floyd Bell, Inc. Alarm, Piezoelectric, 95 dBA to 109 dBA@ 2 Ft., Ultra Loud Staccato, 6-28VDC UT-09-628-S

Description
Flame-Retardant Noryl Thermoplastic with 94V-0, Piezo Electric Alarm Ultra Loud Piezo Alarms 108 dB @ 2 feet and offer low 2 kHz center frequency. Frequency: 2100 ±250 Hz. Floyd Bell's Ultra Series, launched in 1993, then improved and expanded in 2003, is a solid-state, environmentally secure piezoelectric alarm that is typically 12 dB louder and 1000 Hz lower than any alarm of its size in the industry. These powerful, rugged alarms have the highest output, and are the most water and vibration resistant sound devices of their kind in the world. UL Recognized and 100% made in the U.S.A. Each alarm is tested three times before shipment. Rate: 8 Cycles per second. Free NEMA Type 4X Gasket Included
Description
Flame-Retardant Noryl Thermoplastic with 94V-0, Piezo Electric Alarm Ultra Loud Piezo Alarms 108 dB @ 2 feet and offer low 2 kHz center frequency. Frequency: 2100 ±250 Hz. Floyd Bell's Ultra Series, launched in 1993, then improved and expanded in 2003, is a solid-state, environmentally secure piezoelectric alarm that is typically 12 dB louder and 1000 Hz lower than any alarm of its size in the industry. These powerful, rugged alarms have the highest output, and are the most water and vibration resistant sound devices of their kind in the world. UL Recognized and 100% made in the U.S.A. Each alarm is tested three times before shipment. Rate: 8 Cycles per second. Free NEMA Type 4X Gasket Included

Suppliers

Company
Product
Description
Supplier Links
Alarm, Piezoelectric, 95 dBA to 109 dBA@ 2 Ft., Ultra Loud Staccato, 6-28VDC - 70053970 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm, Piezoelectric, 95 dBA to 109 dBA@ 2 Ft., Ultra Loud Staccato, 6-28VDC
70053970
Alarm, Piezoelectric, 95 dBA to 109 dBA@ 2 Ft., Ultra Loud Staccato, 6-28VDC 70053970
Flame-Retardant Noryl Thermoplastic with 94V-0, Piezo Electric Alarm Ultra Loud Piezo Alarms 108 dB @ 2 feet and offer low 2 kHz center frequency. Frequency: 2100 ±250 Hz. Floyd Bell's Ultra Series, launched in 1993, then improved and expanded in 2003, is a solid-state, environmentally secure piezoelectric alarm that is typically 12 dB louder and 1000 Hz lower than any alarm of its size in the industry. These powerful, rugged alarms have the highest output, and are the most water and vibration resistant sound devices of their kind in the world. UL Recognized and 100% made in the U.S.A. Each alarm is tested three times before shipment. Rate: 8 Cycles per second. Free NEMA Type 4X Gasket Included

Flame-Retardant Noryl Thermoplastic with 94V-0, Piezo Electric Alarm
Ultra Loud Piezo Alarms 108 dB @ 2 feet and offer low 2 kHz center frequency. Frequency: 2100 ±250 Hz. Floyd Bell's Ultra Series, launched in 1993, then improved and expanded in 2003, is a solid-state, environmentally secure piezoelectric alarm that is typically 12 dB louder and 1000 Hz lower than any alarm of its size in the industry. These powerful, rugged alarms have the highest output, and are the most water and vibration resistant sound devices of their kind in the world. UL Recognized and 100% made in the U.S.A. Each alarm is tested three times before shipment.
Rate: 8 Cycles per second.

  • Free NEMA Type 4X Gasket Included
Supplier's Site
Audio Products - Alarms, Buzzers, and Sirens - UT-09-628-S - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
UT-09-628-S
Audio Products - Alarms, Buzzers, and Sirens UT-09-628-S
BUZZER PIEZO 35.81MM PNL MNT

BUZZER PIEZO 35.81MM PNL MNT

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number 70053970 UT-09-628-S
Product Name Alarm, Piezoelectric, 95 dBA to 109 dBA@ 2 Ft., Ultra Loud Staccato, 6-28VDC Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted
Sound Level 95 dB
Frequency 2100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Sounders - 2712217 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 85 dB
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details