Floyd Bell, Inc. Audio Products - Alarms, Buzzers, and Sirens UB-09-628-S(S)

Description
BUZZER PIEZO 35.81MM PNL MNT
Description
BUZZER PIEZO 35.81MM PNL MNT

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - UB-09-628-S(S) - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
UB-09-628-S(S)
Audio Products - Alarms, Buzzers, and Sirens UB-09-628-S(S)
BUZZER PIEZO 35.81MM PNL MNT

BUZZER PIEZO 35.81MM PNL MNT

Supplier's Site
Alarm, Piezoelectric, 93 dBA to 109 dBA@ 2 Ft., Ultra Loud Beep, Slow, 6-28VDC - 70053966 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm, Piezoelectric, 93 dBA to 109 dBA@ 2 Ft., Ultra Loud Beep, Slow, 6-28VDC
70053966
Alarm, Piezoelectric, 93 dBA to 109 dBA@ 2 Ft., Ultra Loud Beep, Slow, 6-28VDC 70053966
2100 Hz +⁄- 250 Hz Ultra Loud Piezo AlA (RMS) Ultra Loud Piezo Alarms 108 dB @ 2 feet and offer low 2 kHz center frequency. Frequency: 2100 ±250 Hz. Floyd Bell's Ultra Series, launched in 1993, then improved and expanded in 2003, is a solid-state, environmentally secure piezoelectric alarm that is typically 12 dB louder and 1000 Hz lower than any alarm of its size in the industry. These powerful, rugged alarms have the highest output, and are the most water and vibration resistant sound devices of their kind in the world. UL Recognized and 100% made in the U.S.A. Each alarm is tested three times before shipment. Rate(#) — Slow (S): 1 Beep per second; Fast (F): 3 Beeps per second. Free NEMA Type 4X Gasket Included

2100 Hz +⁄- 250 Hz Ultra Loud Piezo AlA (RMS)
Ultra Loud Piezo Alarms 108 dB @ 2 feet and offer low 2 kHz center frequency. Frequency: 2100 ±250 Hz. Floyd Bell's Ultra Series, launched in 1993, then improved and expanded in 2003, is a solid-state, environmentally secure piezoelectric alarm that is typically 12 dB louder and 1000 Hz lower than any alarm of its size in the industry. These powerful, rugged alarms have the highest output, and are the most water and vibration resistant sound devices of their kind in the world. UL Recognized and 100% made in the U.S.A. Each alarm is tested three times before shipment.
Rate(#) — Slow (S): 1 Beep per second; Fast (F): 3 Beeps per second.

  • Free NEMA Type 4X Gasket Included
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms
Product Number UB-09-628-S(S) 70053966
Product Name Audio Products - Alarms, Buzzers, and Sirens Alarm, Piezoelectric, 93 dBA to 109 dBA@ 2 Ft., Ultra Loud Beep, Slow, 6-28VDC
Alarm Type Slow Beep
Mounting Flush or Panel Mounted
Sound Level 95 dB
Frequency 2100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, 224XST, 225XST, 12-24VDC - K2001202C-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Oxygen Enrichment Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details