Floyd Bell, Inc. Audio Products - Alarms, Buzzers, and Sirens TXS-86-515-S

Description
BUZZER PIEZO 33.02MM PNL MNT
Description
BUZZER PIEZO 33.02MM PNL MNT

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - TXS-86-515-S - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
TXS-86-515-S
Audio Products - Alarms, Buzzers, and Sirens TXS-86-515-S
BUZZER PIEZO 33.02MM PNL MNT

BUZZER PIEZO 33.02MM PNL MNT

Supplier's Site
Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Siren, 5-15VDC - 70053997 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Siren, 5-15VDC
70053997
Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Siren, 5-15VDC 70053997
Revolutionary Miniature Piezo Alarms 103 dB @ 2 feet Floyd Bell's stylish new Turbo Series piezoelectric alarms are twice as loud and half the size of industry counterparts. Size is approx. 1" dia. × 1" high. Panel and PC mounting available. Frequency: 2900 ±250 Hz. Our new, included rotary volume control has twice the attenuation of industry counterparts. These powerful, rugged alarms have the highest output, and are the most water and vibration resistant sound devices of their kind in the world. Best of all, they are UL recognized and 100% made in the U.S.A. Each alarm is tested three times before shipment. Standard mounting hole is 11/16" or will fit 11/8" with the included thick gasket. Free Volume Control and NEMA Type 4X Gasket Included

Revolutionary Miniature Piezo Alarms 103 dB @ 2 feet Floyd Bell's stylish new Turbo Series piezoelectric alarms are twice as loud and half the size of industry counterparts. Size is approx. 1" dia. × 1" high. Panel and PC mounting available. Frequency: 2900 ±250 Hz. Our new, included rotary volume control has twice the attenuation of industry counterparts. These powerful, rugged alarms have the highest output, and are the most water and vibration resistant sound devices of their kind in the world. Best of all, they are UL recognized and 100% made in the U.S.A. Each alarm is tested three times before shipment. Standard mounting hole is 11/16" or will fit 11/8" with the included thick gasket.
Free Volume Control and NEMA Type 4X Gasket Included

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms
Product Number TXS-86-515-S 70053997
Product Name Audio Products - Alarms, Buzzers, and Sirens Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Siren, 5-15VDC
Alarm Type Siren
Mounting Flush or Panel Mounted
Sound Level 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

Hazloc Horn 120V AC Metal Horn - 855XM-HGMA10D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 120 volts
View Details
DurAlert™ Audible and Visual Signal - DRT-AV-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
Alarm Sounders & Alarm Strobes - 2794669 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details