Floyd Bell, Inc. Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Continuous, 5-15VDC TXC-86-515-S

Description
Revolutionary Miniature Piezo Alarms 103 dB @ 2 feet Floyd Bell's stylish new Turbo Series piezoelectric alarms are twice as loud and half the size of industry counterparts. Size is approx. 1" dia. × 1" high. Panel and pc mounting available. Frequency: 2900 ±250 Hz. Our new, included rotary volume control has twice the attenuation of industry counterparts. These powerful, rugged alarms have the highest output, and are the most water and vibration resistant sound devices of their kind in the world. Best of all, they are UL recognized and 100% made in the U.S.A. Each alarm is tested three times before shipment. Standard mounting hole is 11/16" or will fit 11/8" with the included thick gasket. Free Volume Control and NEMA Type 4X Gasket Included
Description
Revolutionary Miniature Piezo Alarms 103 dB @ 2 feet Floyd Bell's stylish new Turbo Series piezoelectric alarms are twice as loud and half the size of industry counterparts. Size is approx. 1" dia. × 1" high. Panel and pc mounting available. Frequency: 2900 ±250 Hz. Our new, included rotary volume control has twice the attenuation of industry counterparts. These powerful, rugged alarms have the highest output, and are the most water and vibration resistant sound devices of their kind in the world. Best of all, they are UL recognized and 100% made in the U.S.A. Each alarm is tested three times before shipment. Standard mounting hole is 11/16" or will fit 11/8" with the included thick gasket. Free Volume Control and NEMA Type 4X Gasket Included

Suppliers

Company
Product
Description
Supplier Links
Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Continuous, 5-15VDC - 70053992 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Continuous, 5-15VDC
70053992
Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Continuous, 5-15VDC 70053992
Revolutionary Miniature Piezo Alarms 103 dB @ 2 feet Floyd Bell's stylish new Turbo Series piezoelectric alarms are twice as loud and half the size of industry counterparts. Size is approx. 1" dia. × 1" high. Panel and pc mounting available. Frequency: 2900 ±250 Hz. Our new, included rotary volume control has twice the attenuation of industry counterparts. These powerful, rugged alarms have the highest output, and are the most water and vibration resistant sound devices of their kind in the world. Best of all, they are UL recognized and 100% made in the U.S.A. Each alarm is tested three times before shipment. Standard mounting hole is 11/16" or will fit 11/8" with the included thick gasket. Free Volume Control and NEMA Type 4X Gasket Included

Revolutionary Miniature Piezo Alarms 103 dB @ 2 feet Floyd Bell's stylish new Turbo Series piezoelectric alarms are twice as loud and half the size of industry counterparts. Size is approx. 1" dia. × 1" high. Panel and pc mounting available. Frequency: 2900 ±250 Hz. Our new, included rotary volume control has twice the attenuation of industry counterparts. These powerful, rugged alarms have the highest output, and are the most water and vibration resistant sound devices of their kind in the world. Best of all, they are UL recognized and 100% made in the U.S.A. Each alarm is tested three times before shipment. Standard mounting hole is 11/16" or will fit 11/8" with the included thick gasket.
Free Volume Control and NEMA Type 4X Gasket Included

Supplier's Site
Audio Products - Alarms, Buzzers, and Sirens - TXC-86-515-S - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
TXC-86-515-S
Audio Products - Alarms, Buzzers, and Sirens TXC-86-515-S
BUZZER PIEZO 33.02MM PNL MNT

BUZZER PIEZO 33.02MM PNL MNT

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number 70053992 TXC-86-515-S
Product Name Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Continuous, 5-15VDC Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted
Sound Level 95 dB
Frequency 2900 Hz
Tone Continuous
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 2205024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Electronic
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details