Floyd Bell, Inc. Audio Products - Alarms, Buzzers, and Sirens TMB-86-948-S(F)

Description
BUZZER PIEZO 33.02MM PNL MNT
Description
BUZZER PIEZO 33.02MM PNL MNT

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - TMB-86-948-S(F) - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
TMB-86-948-S(F)
Audio Products - Alarms, Buzzers, and Sirens TMB-86-948-S(F)
BUZZER PIEZO 33.02MM PNL MNT

BUZZER PIEZO 33.02MM PNL MNT

Supplier's Site
Alarm, Piezoelectric, 75 dBA to 95 dBA @ 2 Ft., Medium Loud Beep, Fast, 9-48VDC - 70054051 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm, Piezoelectric, 75 dBA to 95 dBA @ 2 Ft., Medium Loud Beep, Fast, 9-48VDC
70054051
Alarm, Piezoelectric, 75 dBA to 95 dBA @ 2 Ft., Medium Loud Beep, Fast, 9-48VDC 70054051
Revolutionary Miniature Piezo Alarms 95 dB @ 2 feet Floyd Bell's stylish new Turbo Series piezoelectric alarms are twice as loud and half the size of industry counterparts. Size is approx. 1" dia. × 1" high. Panel and PC mounting available. Frequency: 2900 ±250 Hz. Our rotary volume control has twice the attenuation of industry counterparts. These powerful, rugged alarms have the highest output, and are the most water and vibration resistant sound devices of their kind in the world. Best of all, they are UL recognized and 100% made in the U.S.A. Each alarm is tested three times before shipment. Standard mounting hole is 11⁄16" or will fit 11⁄8" with the included thick gasket.

Revolutionary Miniature Piezo Alarms 95 dB @ 2 feet Floyd Bell's stylish new Turbo Series piezoelectric alarms are twice as loud and half the size of industry counterparts. Size is approx. 1" dia. × 1" high. Panel and PC mounting available. Frequency: 2900 ±250 Hz. Our rotary volume control has twice the attenuation of industry counterparts. These powerful, rugged alarms have the highest output, and are the most water and vibration resistant sound devices of their kind in the world. Best of all, they are UL recognized and 100% made in the U.S.A. Each alarm is tested three times before shipment. Standard mounting hole is 11⁄16" or will fit 11⁄8" with the included thick gasket.

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms
Product Number TMB-86-948-S(F) 70054051
Product Name Audio Products - Alarms, Buzzers, and Sirens Alarm, Piezoelectric, 75 dBA to 95 dBA @ 2 Ft., Medium Loud Beep, Fast, 9-48VDC
Mounting Flush or Panel Mounted
Sound Level 95 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Smoke Alarms - 1235774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details