Revolutionary Miniature Piezo Alarms 95 dB @ 2 feet Floyd Bell's stylish new Turbo Series piezoelectric alarms are twice as loud and half the size of industry counterparts. Size is approx. 1" dia. × 1" high. Panel and PC mounting available. Frequency: 2900 ±250 Hz. Our rotary volume control has twice the attenuation of industry counterparts. These powerful, rugged alarms have the highest output, and are the most water and vibration resistant sound devices of their kind in the world. Best of all, they are UL recognized and 100% made in the U.S.A. Each alarm is tested three times before shipment. Standard mounting hole is 11⁄16" or will fit 11⁄8" with the included thick gasket.
BUZZER PIEZO 33.02MM PNL MNT
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Audible Alarms | Audible Alarms |
| Product Number | 70054052 | TMB-86-201-S(S) |
| Product Name | Alarm, Piezoelectric, 75 dBA to 95 dBA @ 2 Ft., Medium Loud Beep, Slow,30-120VAC | Audio Products - Alarms, Buzzers, and Sirens |
| Alarm Type | Slow Beep | |
| Mounting | Flush or Panel Mounted | |
| Sound Level | 95 dB | |
| Frequency | 2900 Hz |