Floyd Bell, Inc. Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Continuous, 5-15VDC M-80R

Description
Miniature Piezo Alarms 103 dB @ 2 feet The original high output miniature piezo alarm, designed and made in the USA Floyd Bell's M-80 Series, first sold in 1989 and redesigned in 1999, is a solid-state, environmentally secure miniature piezoelectric alarm that is typically 20 dB louder and 1000 Hz lower in frequency than alarms of comparable size. Approximately 1" in diameter × 0.875" in height, it packs an explosive sound output of 103 dB @ 2 feet. The M-80 PC mount and PM-80 panel mount piezoelectric alarms feature an expanded voltage range of 5-15 VDC. The M-100 PC mount has an expanded voltage range as low as 3-6 VDC.
Description
Miniature Piezo Alarms 103 dB @ 2 feet The original high output miniature piezo alarm, designed and made in the USA Floyd Bell's M-80 Series, first sold in 1989 and redesigned in 1999, is a solid-state, environmentally secure miniature piezoelectric alarm that is typically 20 dB louder and 1000 Hz lower in frequency than alarms of comparable size. Approximately 1" in diameter × 0.875" in height, it packs an explosive sound output of 103 dB @ 2 feet. The M-80 PC mount and PM-80 panel mount piezoelectric alarms feature an expanded voltage range of 5-15 VDC. The M-100 PC mount has an expanded voltage range as low as 3-6 VDC.

Suppliers

Company
Product
Description
Supplier Links
Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Continuous, 5-15VDC - 70054016 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Continuous, 5-15VDC
70054016
Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Continuous, 5-15VDC 70054016
Miniature Piezo Alarms 103 dB @ 2 feet The original high output miniature piezo alarm, designed and made in the USA Floyd Bell's M-80 Series, first sold in 1989 and redesigned in 1999, is a solid-state, environmentally secure miniature piezoelectric alarm that is typically 20 dB louder and 1000 Hz lower in frequency than alarms of comparable size. Approximately 1" in diameter × 0.875" in height, it packs an explosive sound output of 103 dB @ 2 feet. The M-80 PC mount and PM-80 panel mount piezoelectric alarms feature an expanded voltage range of 5-15 VDC. The M-100 PC mount has an expanded voltage range as low as 3-6 VDC.

Miniature Piezo Alarms 103 dB @ 2 feet The original high output miniature piezo alarm, designed and made in the USA Floyd Bell's M-80 Series, first sold in 1989 and redesigned in 1999, is a solid-state, environmentally secure miniature piezoelectric alarm that is typically 20 dB louder and 1000 Hz lower in frequency than alarms of comparable size. Approximately 1" in diameter × 0.875" in height, it packs an explosive sound output of 103 dB @ 2 feet. The M-80 PC mount and PM-80 panel mount piezoelectric alarms feature an expanded voltage range of 5-15 VDC. The M-100 PC mount has an expanded voltage range as low as 3-6 VDC.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70054016
Product Name Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Continuous, 5-15VDC
Mounting PCB
Sound Level 95 dB
Frequency 2900 Hz
Tone Continuous
Unlock Full Specs
to access all available technical data

Similar Products

2 Ckt Panel Mount Alarm 2 Ckt Panel Moun - 855PD-B24MEC1322 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 24 volts
View Details
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
Electronic Sounders - 2864201 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details