Floyd Bell, Inc. Alarm, Piezoelectric, 95 dBA to 102 dBA@ 2 Ft., Extra Loud Continuous, 3-6VDC M-100R

Description
Miniature Piezo Alarms 103 dB @ 2 feet The original high output miniature piezo alarm, designed and made in the USA Floyd Bell's M-80 Series, first sold in 1989 and redesigned in 1999, is a solid-state, environmentally secure miniature piezoelectric alarm that is typically 20 dB louder and 1000 Hz lower in frequency than alarms of comparable size. Approximately 1" in diameter × 0.875" in height, it packs an explosive sound output of 103 dB @ 2 feet. The M-80 PC mount and PM-80 panel mount piezoelectric alarms feature an expanded voltage range of 5-15 VDC. The M-100 PC mount has an expanded voltage range as low as 3-6 VDC.
Description
Miniature Piezo Alarms 103 dB @ 2 feet The original high output miniature piezo alarm, designed and made in the USA Floyd Bell's M-80 Series, first sold in 1989 and redesigned in 1999, is a solid-state, environmentally secure miniature piezoelectric alarm that is typically 20 dB louder and 1000 Hz lower in frequency than alarms of comparable size. Approximately 1" in diameter × 0.875" in height, it packs an explosive sound output of 103 dB @ 2 feet. The M-80 PC mount and PM-80 panel mount piezoelectric alarms feature an expanded voltage range of 5-15 VDC. The M-100 PC mount has an expanded voltage range as low as 3-6 VDC.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Alarm, Piezoelectric, 95 dBA to 102 dBA@ 2 Ft., Extra Loud Continuous, 3-6VDC
70054032
Alarm, Piezoelectric, 95 dBA to 102 dBA@ 2 Ft., Extra Loud Continuous, 3-6VDC 70054032
Miniature Piezo Alarms 103 dB @ 2 feet The original high output miniature piezo alarm, designed and made in the USA Floyd Bell's M-80 Series, first sold in 1989 and redesigned in 1999, is a solid-state, environmentally secure miniature piezoelectric alarm that is typically 20 dB louder and 1000 Hz lower in frequency than alarms of comparable size. Approximately 1" in diameter × 0.875" in height, it packs an explosive sound output of 103 dB @ 2 feet. The M-80 PC mount and PM-80 panel mount piezoelectric alarms feature an expanded voltage range of 5-15 VDC. The M-100 PC mount has an expanded voltage range as low as 3-6 VDC.

Miniature Piezo Alarms 103 dB @ 2 feet The original high output miniature piezo alarm, designed and made in the USA Floyd Bell's M-80 Series, first sold in 1989 and redesigned in 1999, is a solid-state, environmentally secure miniature piezoelectric alarm that is typically 20 dB louder and 1000 Hz lower in frequency than alarms of comparable size. Approximately 1" in diameter × 0.875" in height, it packs an explosive sound output of 103 dB @ 2 feet. The M-80 PC mount and PM-80 panel mount piezoelectric alarms feature an expanded voltage range of 5-15 VDC. The M-100 PC mount has an expanded voltage range as low as 3-6 VDC.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70054032
Product Name Alarm, Piezoelectric, 95 dBA to 102 dBA@ 2 Ft., Extra Loud Continuous, 3-6VDC
Mounting PCB
Sound Level 95 dB
Frequency 2900 Hz
Tone Continuous
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, 120VAC, 151XST - K2001071B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Electronic Sounders - 2712220 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details
Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details