Flowserve Corporation Pump Repair Kit AEPB2375WB3

Description
PUMP SEAT KIT, 2-1/2IN. FREE 2 YEAR RADWELL WARRANTY
Description
PUMP SEAT KIT, 2-1/2IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 95901161 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
95901161
Pump Repair Kit 95901161
PUMP SEAT KIT, 2-1/2IN. FREE 2 YEAR RADWELL WARRANTY

PUMP SEAT KIT, 2-1/2IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 95901161
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102672 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
54J2-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details