Flowserve Corporation Spring 1201V

Description
FLOWSERVE , 1201V, REPLACEMENT SPRING. FREE 2 YEAR RADWELL WARRANTY
Description
FLOWSERVE , 1201V, REPLACEMENT SPRING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Spring - 93633586 - Radwell International
Willingboro, NJ, United States
Spring
93633586
Spring 93633586
FLOWSERVE , 1201V, REPLACEMENT SPRING. FREE 2 YEAR RADWELL WARRANTY

FLOWSERVE , 1201V, REPLACEMENT SPRING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Compression Springs
Product Number 93633586
Product Name Spring
Unlock Full Specs
to access all available technical data

Similar Products

Custom Die Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape (Die Spring)
Spring Pitch Constant Pitch
View Details
Wave Springs - MWM-30 H - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.9449 inch (24 mm)
View Details
Compression Springs - 751499 - RS Components, Ltd.
Specs
Outer Diameter 0.2217 inch (5.63 mm)
Wire diameter 0.0248 inch (0.6300 mm)
Free length 1.52 inch (38.5 mm)
View Details
0.18
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details