Flowline, Inc. Ultrasonic Sensor LU72-5005

Description
DISCONTINUED BY MANUFACTURER, ULTRASONIC LEVEL SWITCH, MULTI-POINT, 95-250 VAC SUPPLY, 1 IN NPT MOUNT, 3 M RANGE, 4 IN TO 10 FT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ULTRASONIC LEVEL SWITCH, MULTI-POINT, 95-250 VAC SUPPLY, 1 IN NPT MOUNT, 3 M RANGE, 4 IN TO 10 FT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 20553527 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
20553527
Ultrasonic Sensor 20553527
DISCONTINUED BY MANUFACTURER, ULTRASONIC LEVEL SWITCH, MULTI-POINT, 95-250 VAC SUPPLY, 1 IN NPT MOUNT, 3 M RANGE, 4 IN TO 10 FT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ULTRASONIC LEVEL SWITCH, MULTI-POINT, 95-250 VAC SUPPLY, 1 IN NPT MOUNT, 3 M RANGE, 4 IN TO 10 FT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 20553527
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A19350LUBATN-RBE-A-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Laser Triangulation Sensor - RF602 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 19.69 inch (10 to 500 mm)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details