Flow Ezy Filters, Inc. Filter/Dryer 6927-10C

Description
FILTER ELEMENT, PLEATED MEDIA, CANISTER STYLE, 4 1/2". FREE 2 YEAR RADWELL WARRANTY
Description
FILTER ELEMENT, PLEATED MEDIA, CANISTER STYLE, 4 1/2". FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 109651714 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
109651714
Filter/Dryer 109651714
FILTER ELEMENT, PLEATED MEDIA, CANISTER STYLE, 4 1/2". FREE 2 YEAR RADWELL WARRANTY

FILTER ELEMENT, PLEATED MEDIA, CANISTER STYLE, 4 1/2". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 109651714
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
150mm Fan Filter Media 45PPI - 09650-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
HVAC Air Filters - 2035150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Air Conditioner Filter
Media Type Polyether
View Details