Extech Test Leads TL726

Description
Test Leads DBL MOLDED SILICONE TEST LEAD SET
Datasheet
Description
Test Leads DBL MOLDED SILICONE TEST LEAD SET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
TL726
Test Leads TL726
Test Leads DBL MOLDED SILICONE TEST LEAD SET

Test Leads DBL MOLDED SILICONE TEST LEAD SET

Buy Now Datasheet
Test Lead Set, Black, Red, 1.6M, 1Kv, 10A; Test Connector Type A Extech Instruments - 17T7310 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1.6M, 1Kv, 10A; Test Connector Type A Extech Instruments
17T7310
Test Lead Set, Black, Red, 1.6M, 1Kv, 10A; Test Connector Type A Extech Instruments 17T7310
TEST LEAD SET, BLACK, RED, 1.6M, 1KV, 10A; Test Connector Type A:4mm Right Angle Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1.6M, 1KV, 10A; Test Connector Type A:4mm Right Angle Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number TL726 17T7310
Product Name Test Leads Test Lead Set, Black, Red, 1.6M, 1Kv, 10A; Test Connector Type A Extech Instruments
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Multimeter Leads - 1253733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration AlligatorClip; Crocodile clip, right angle plug
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details