Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VIBRATION MEASUREMENT INSTRUMENTS AND VIBRATION ANALYZERS
TELEDYNE FLIR SYSTEMS, INC.
SDL800 -- VIBRATION METERS
Teledyne FLIR Systems, Inc.
Vibration Meters
SDL800
Description
Vibration Meter / Datalogger with SD Car
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Vibration Meter / Datalogger with SD Car
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Vibration Meters
2873842
Vibration Meters
2873842
Vibration Meter / Datalogger with SD Car
Vibration Meter / Datalogger with SD Car
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Vibration Measurement Instruments and Vibration Analyzers
Product Number
2873842
Product Name
Vibration Meters
Features
Battery Powered
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Embedded Accelerometers
20004619-00
Specs
Acceleration
200 g
Frequency Range
1 to 8000 Hz
Operating Temperature
-40 to 212 F (-40 to 100 C)
View Details
RS Components, Ltd.
Vibration Meters
2543502
Specs
Sensor Input
Acceleration; Linear Velocity; Displacement; Acceleration, Displacement, Velocity
Operating Temperature
14 F (-10 C)
View Details
PCE Instruments / PCE Americas Inc.
Vibration Analyzer
PCE-VDR 10
Specs
Device Type
Instrument / Meter
User Interface
Computer Interface
Form Factor
Portable
View Details
ifm efector inc.
Vibration monitor with intuitive switch point setting
VKV021
Specs
Linear Velocity
0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range
10 to 1000 Hz
Accuracy
0.25 +/-% FS
View Details
5
suppliers