Extech Equipment - Power Supplies (Test, Bench) - PH100 PH100

Description
Manufacturer: Extech Instruments Corporation. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188104-PH100 Weight: 453.59237 g Categories: Equipment - Power Supplies(Test,Bench) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -5 °C Max Operating Temperature: 90 °C
Request a Quote
Description
Manufacturer: Extech Instruments Corporation. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188104-PH100 Weight: 453.59237 g Categories: Equipment - Power Supplies(Test,Bench) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -5 °C Max Operating Temperature: 90 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Equipment - Power Supplies (Test, Bench) - PH100 - 1188104-PH100 - Win Source Electronics
Laguna Hills, CA, United States
Equipment - Power Supplies (Test, Bench) - PH100
1188104-PH100
Equipment - Power Supplies (Test, Bench) - PH100 1188104-PH100
Manufacturer: Extech Instruments Corporation. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188104-PH100 Weight: 453.59237 g Categories: Equipment - Power Supplies(Test,Bench) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -5 °C Max Operating Temperature: 90 °C

Manufacturer: Extech Instruments Corporation.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188104-PH100
Weight: 453.59237 g
Categories: Equipment - Power Supplies(Test,Bench)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -5 °C
Max Operating Temperature: 90 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1188104-PH100
Product Name Equipment - Power Supplies (Test, Bench) - PH100
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6967-ea-bt-20080-340-triple-4u-32186 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 340 amps
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details