Teledyne FLIR IIS Ladybug6 High Accuracy Spherical Imaging LD6-U3-122S7C-R

Description
High Accuracy Spherical Imaging Ladybug6 is the leading high-resolution camera designed to capture 360-degree spherical images from moving platforms in all-weather conditions. Its industrial grade design and out-of-the-box factory calibration produces 72 Megapixel (MP) images with pixel values that are spatially accurate within +/- 2 mm at 10-meter distance. As the newest member of our field-proven Ladybug series, the Ladybug6 builds on our machine vision heritage with increased image resolution, enhanced on-board processing, and robust IP67-rated connectors. Support for additional Global Navigation Satellite Systems and advanced APIs, combined with hardware inputs, enable precise camera settings and trigger control. Customer applications include panoramic street image production, road surveying, asset inspection, feature extraction for HD map generation among several others. HIGHEST ACCURACY AND IMAGE QUALITY Industry leading calibration combined with global shutter CMOS sensors and high-end optics deliver a remarkable survey grade spatial accuracy of +/- 2 mm at 10-meters. Additionally, the Ladybug6 captures outstanding images across a wide range of lighting conditions with excellent color response, low noise, and a high dynamic range. ONBOARD PROCESSING AND FEATURE RICH SDK Building on our field proven Ladybug5+, the Ladybug6 captures, compresses, and transmits 8-bit or 12-bit pixel data with on-board image processing for optimized workflows. Our feature rich Ladybug Software Development Kit (SDK) enables image acquisition, spherical and panoramic image production, and fine grain control of pre & post acquisition camera settings via a user-friendly interface. BUILT FOR THE OUTDOORS Designed from the ground up to capture images from moving platforms in outdoor environments, the Ladybug6 features an IP65 rating, industrial grade IP67 rated connectors, a wide operating temperature range (-30° C to 50° C), support for additional Global Navigation Satellite Systems, and trigger control by hardware or software with advanced APIs for complete camera control.
Request a Quote
Description
High Accuracy Spherical Imaging Ladybug6 is the leading high-resolution camera designed to capture 360-degree spherical images from moving platforms in all-weather conditions. Its industrial grade design and out-of-the-box factory calibration produces 72 Megapixel (MP) images with pixel values that are spatially accurate within +/- 2 mm at 10-meter distance. As the newest member of our field-proven Ladybug series, the Ladybug6 builds on our machine vision heritage with increased image resolution, enhanced on-board processing, and robust IP67-rated connectors. Support for additional Global Navigation Satellite Systems and advanced APIs, combined with hardware inputs, enable precise camera settings and trigger control. Customer applications include panoramic street image production, road surveying, asset inspection, feature extraction for HD map generation among several others. HIGHEST ACCURACY AND IMAGE QUALITY Industry leading calibration combined with global shutter CMOS sensors and high-end optics deliver a remarkable survey grade spatial accuracy of +/- 2 mm at 10-meters. Additionally, the Ladybug6 captures outstanding images across a wide range of lighting conditions with excellent color response, low noise, and a high dynamic range. ONBOARD PROCESSING AND FEATURE RICH SDK Building on our field proven Ladybug5+, the Ladybug6 captures, compresses, and transmits 8-bit or 12-bit pixel data with on-board image processing for optimized workflows. Our feature rich Ladybug Software Development Kit (SDK) enables image acquisition, spherical and panoramic image production, and fine grain control of pre & post acquisition camera settings via a user-friendly interface. BUILT FOR THE OUTDOORS Designed from the ground up to capture images from moving platforms in outdoor environments, the Ladybug6 features an IP65 rating, industrial grade IP67 rated connectors, a wide operating temperature range (-30° C to 50° C), support for additional Global Navigation Satellite Systems, and trigger control by hardware or software with advanced APIs for complete camera control.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ladybug6 High Accuracy Spherical Imaging - LD6-U3-122S7C-R - Teledyne FLIR IIS
Richmond, British Columbia, Canada
Ladybug6 High Accuracy Spherical Imaging
LD6-U3-122S7C-R
Ladybug6 High Accuracy Spherical Imaging LD6-U3-122S7C-R
High Accuracy Spherical Imaging Ladybug6 is the leading high-resolution camera designed to capture 360-degree spherical images from moving platforms in all-weather conditions. Its industrial grade design and out-of-the-box factory calibration produces 72 Megapixel (MP) images with pixel values that are spatially accurate within +/- 2 mm at 10-meter distance. As the newest member of our field-proven Ladybug series, the Ladybug6 builds on our machine vision heritage with increased image resolution, enhanced on-board processing, and robust IP67-rated connectors. Support for additional Global Navigation Satellite Systems and advanced APIs, combined with hardware inputs, enable precise camera settings and trigger control. Customer applications include panoramic street image production, road surveying, asset inspection, feature extraction for HD map generation among several others. HIGHEST ACCURACY AND IMAGE QUALITY Industry leading calibration combined with global shutter CMOS sensors and high-end optics deliver a remarkable survey grade spatial accuracy of +/- 2 mm at 10-meters. Additionally, the Ladybug6 captures outstanding images across a wide range of lighting conditions with excellent color response, low noise, and a high dynamic range. ONBOARD PROCESSING AND FEATURE RICH SDK Building on our field proven Ladybug5+, the Ladybug6 captures, compresses, and transmits 8-bit or 12-bit pixel data with on-board image processing for optimized workflows. Our feature rich Ladybug Software Development Kit (SDK) enables image acquisition, spherical and panoramic image production, and fine grain control of pre & post acquisition camera settings via a user-friendly interface. BUILT FOR THE OUTDOORS Designed from the ground up to capture images from moving platforms in outdoor environments, the Ladybug6 features an IP65 rating, industrial grade IP67 rated connectors, a wide operating temperature range (-30° C to 50° C), support for additional Global Navigation Satellite Systems, and trigger control by hardware or software with advanced APIs for complete camera control.

High Accuracy Spherical Imaging

Ladybug6 is the leading high-resolution camera designed to capture 360-degree spherical images from moving platforms in all-weather conditions. Its industrial grade design and out-of-the-box factory calibration produces 72 Megapixel (MP) images with pixel values that are spatially accurate within +/- 2 mm at 10-meter distance. As the newest member of our field-proven Ladybug series, the Ladybug6 builds on our machine vision heritage with increased image resolution, enhanced on-board processing, and robust IP67-rated connectors. Support for additional Global Navigation Satellite Systems and advanced APIs, combined with hardware inputs, enable precise camera settings and trigger control. Customer applications include panoramic street image production, road surveying, asset inspection, feature extraction for HD map generation among several others.

  • HIGHEST ACCURACY AND IMAGE QUALITY Industry leading calibration combined with global shutter CMOS sensors and high-end optics deliver a remarkable survey grade spatial accuracy of +/- 2 mm at 10-meters. Additionally, the Ladybug6 captures outstanding images across a wide range of lighting conditions with excellent color response, low noise, and a high dynamic range.
  • ONBOARD PROCESSING AND FEATURE RICH SDK Building on our field proven Ladybug5+, the Ladybug6 captures, compresses, and transmits 8-bit or 12-bit pixel data with on-board image processing for optimized workflows. Our feature rich Ladybug Software Development Kit (SDK) enables image acquisition, spherical and panoramic image production, and fine grain control of pre & post acquisition camera settings via a user-friendly interface.
  • BUILT FOR THE OUTDOORS Designed from the ground up to capture images from moving platforms in outdoor environments, the Ladybug6 features an IP65 rating, industrial grade IP67 rated connectors, a wide operating temperature range (-30° C to 50° C), support for additional Global Navigation Satellite Systems, and trigger control by hardware or software with advanced APIs for complete camera control.
Supplier's Site

Technical Specifications

  Teledyne FLIR IIS
Product Category Smart Cameras
Product Number LD6-U3-122S7C-R
Product Name Ladybug6 High Accuracy Spherical Imaging
Monochrome / Color Color
Imaging Technology Smart Camera
Application / Industry Panoramic street image production, road surveying, asset inspection, feature extraction for HD map generation among several others.
Format / Output USB; USB 3.1
Performance Gamma Correction; Gain Control
Unlock Full Specs
to access all available technical data

Similar Products

Ladybug5+ 360-Degree Spherical Imaging - LD5P-U3-51S5C-B - Teledyne FLIR IIS
Specs
Monochrome / Color Color
Imaging Technology CMOS Camera; Smart Camera
Format / Output USB; USB 3 Port
View Details