Auto True RMS Handheld Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Battery Test, Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max, Relative
MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:4.75; DMM Response Type:True RMS; Display Count:40000; Range Selection:Auto
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Multimeters | Clamp Meters |
| Product Number | EX530-ND | 76K2567 |
| Product Name | Multimeters | Multimeter, Digital, Handheld; Dmm Functions Extech Instruments |
| Form Factor | Handheld |