Teledyne FLIR Systems, Inc. Multimeters EX520

Description
Auto True RMS Handheld Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Battery Test, Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max, Relative
Request a Quote Datasheet
Description
Auto True RMS Handheld Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Battery Test, Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max, Relative
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - EX520-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
EX520-ND
Multimeters EX520-ND
Auto True RMS Handheld Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Battery Test, Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max, Relative

Auto True RMS Handheld Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Battery Test, Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max, Relative

Buy Now Datasheet
Multimeter, Digital, Handheld; Dmm Functions Extech Instruments - 85K2291 - Newark, An Avnet Company
Chicago, IL, United States
Multimeter, Digital, Handheld; Dmm Functions Extech Instruments
85K2291
Multimeter, Digital, Handheld; Dmm Functions Extech Instruments 85K2291
MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:3.75; DMM Response Type:True RMS; Display Count:6000; Range Selection:Auto RoHS Compliant: Yes

MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:3.75; DMM Response Type:True RMS; Display Count:6000; Range Selection:Auto RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Multimeters Clamp Meters
Product Number EX520-ND 85K2291
Product Name Multimeters Multimeter, Digital, Handheld; Dmm Functions Extech Instruments
Form Factor Handheld
Unlock Full Specs
to access all available technical data