Teledyne FLIR Systems, Inc. Multimeter, Digital, Handheld; Dmm Functions Extech Instruments EX320

Description
MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Resistance; No. of Digits:3.5; DMM Response Type:Average; Display Count:2000; Range Selection:Auto; Voltage Measure DC Max:600V RoHS Compliant: Yes
Datasheet
Description
MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Resistance; No. of Digits:3.5; DMM Response Type:Average; Display Count:2000; Range Selection:Auto; Voltage Measure DC Max:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter, Digital, Handheld; Dmm Functions Extech Instruments - 99K5783 - Newark, An Avnet Company
Chicago, IL, United States
Multimeter, Digital, Handheld; Dmm Functions Extech Instruments
99K5783
Multimeter, Digital, Handheld; Dmm Functions Extech Instruments 99K5783
MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Resistance; No. of Digits:3.5; DMM Response Type:Average; Display Count:2000; Range Selection:Auto; Voltage Measure DC Max:600V RoHS Compliant: Yes

MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Resistance; No. of Digits:3.5; DMM Response Type:Average; Display Count:2000; Range Selection:Auto; Voltage Measure DC Max:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 99K5783
Product Name Multimeter, Digital, Handheld; Dmm Functions Extech Instruments
Measurement Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Mini Clamp Meter - PCE-DC1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
AC Voltage 100 to 600 volts
View Details
Clamp Meters - 1231983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 20000 kohms
View Details
UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details