Extech Power Supply, Adj, 1 O/p, 10A, 60V, 160W; Power Supply Output Type Extech Instruments DCP60

Description
POWER SUPPLY, ADJ, 1 O/P, 10A, 60V, 160W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1VDC; Output Voltage Max:60VDC; Output Current Min:1A; Output Current Max:10A; Power Rating:600W; Plug Type:USRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, ADJ, 1 O/P, 10A, 60V, 160W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1VDC; Output Voltage Max:60VDC; Output Current Min:1A; Output Current Max:10A; Power Rating:600W; Plug Type:USRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Adj, 1 O/p, 10A, 60V, 160W; Power Supply Output Type Extech Instruments - 01X3328 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Adj, 1 O/p, 10A, 60V, 160W; Power Supply Output Type Extech Instruments
01X3328
Power Supply, Adj, 1 O/p, 10A, 60V, 160W; Power Supply Output Type Extech Instruments 01X3328
POWER SUPPLY, ADJ, 1 O/P, 10A, 60V, 160W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1VDC; Output Voltage Max:60VDC; Output Current Min:1A; Output Current Max:10A; Power Rating:600W; Plug Type:USRoHS Compliant: Yes

POWER SUPPLY, ADJ, 1 O/P, 10A, 60V, 160W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1VDC; Output Voltage Max:60VDC; Output Current Min:1A; Output Current Max:10A; Power Rating:600W; Plug Type:USRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 01X3328
Product Name Power Supply, Adj, 1 O/p, 10A, 60V, 160W; Power Supply Output Type Extech Instruments
DC Output Voltage 1.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-36 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Programmable Switching DC Power Supply - SPS5085X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details