Teledyne FLIR Systems, Inc. Power Supply, 1Ch, 42V, 10A, Adj; Power Supply Output Type Extech Instruments DCP42

Description
POWER SUPPLY, 1CH, 42V, 10A, ADJ; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:42V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Supply Voltage Min:90VACRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1CH, 42V, 10A, ADJ; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:42V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Supply Voltage Min:90VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 42V, 10A, Adj; Power Supply Output Type Extech Instruments - 47X3271 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 42V, 10A, Adj; Power Supply Output Type Extech Instruments
47X3271
Power Supply, 1Ch, 42V, 10A, Adj; Power Supply Output Type Extech Instruments 47X3271
POWER SUPPLY, 1CH, 42V, 10A, ADJ; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:42V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Supply Voltage Min:90VACRoHS Compliant: Yes

POWER SUPPLY, 1CH, 42V, 10A, ADJ; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:42V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Supply Voltage Min:90VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47X3271
Product Name Power Supply, 1Ch, 42V, 10A, Adj; Power Supply Output Type Extech Instruments
DC Output Voltage 0.0 to 42.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6880-ea-pul-10920-250-6u-60000w-32099 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 250 amps
View Details