The Extech Video Borescope Inspection Camera features a 9mm diameter camera head with a 39-inch flexible gooseneck cable, allowing it to retain its configured shape for various inspection tasks. It includes a high-resolution, waterproof (IP67) camera with four built-in bright LED lights and a dimmer function for improved visibility in dark areas. The 2.4-inch color monitor has a resolution of 480 x 234 pixels and can operate for approximately 1.5 hours on battery power. This borescope is suitable for a range of applications, including home inspections for mold or insect infestations, HVAC duct inspections, automotive engine views, and industrial equipment checks. The camera has a focus distance of 5.9 to 9.8 inches and a minimum bend radius of 2.36 inches. The product includes essential accessories such as extension tools (mirror, hook, magnet), a video output jack, and a hard case for storage. An optional extension cable is available to increase viewing depth.
VIDEO BORESCOPE INSPECTION CAMERA, 9MM; Product Range:-; Camera Head Diameter:9mm; Resolution:640 x 480 Pixels; Magnification:-; Output Connection:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 04X5323 |
| Product Name | Video Borescope Inspection Camera, 9Mm; Product Range Extech Instruments |