Extech Meter, Vibration, 199.9M/s2, 199.9Mm/s; Sensitivity Extech Instruments 461880

Description
METER, VIBRATION, 199.9M/S2, 199.9MM/S; Sensitivity:-; Frequency Range:10Hz to 1kHz; Sampling Rate:-; External Height - Metric:7.4mm; External Width - Metric:3mm; External Depth - Metric:1.84mm; Product Range:-; Accuracy %:5% RoHS Compliant: Yes
Datasheet
Description
METER, VIBRATION, 199.9M/S2, 199.9MM/S; Sensitivity:-; Frequency Range:10Hz to 1kHz; Sampling Rate:-; External Height - Metric:7.4mm; External Width - Metric:3mm; External Depth - Metric:1.84mm; Product Range:-; Accuracy %:5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meter, Vibration, 199.9M/s2, 199.9Mm/s; Sensitivity Extech Instruments - 24R5432 - Newark, An Avnet Company
Chicago, IL, United States
Meter, Vibration, 199.9M/s2, 199.9Mm/s; Sensitivity Extech Instruments
24R5432
Meter, Vibration, 199.9M/s2, 199.9Mm/s; Sensitivity Extech Instruments 24R5432
METER, VIBRATION, 199.9M/S2, 199.9MM/S; Sensitivity:-; Frequency Range:10Hz to 1kHz; Sampling Rate:-; External Height - Metric:7.4mm; External Width - Metric:3mm; External Depth - Metric:1.84mm; Product Range:-; Accuracy %:5% RoHS Compliant: Yes

METER, VIBRATION, 199.9M/S2, 199.9MM/S; Sensitivity:-; Frequency Range:10Hz to 1kHz; Sampling Rate:-; External Height - Metric:7.4mm; External Width - Metric:3mm; External Depth - Metric:1.84mm; Product Range:-; Accuracy %:5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Vibration Sensors
Product Number 24R5432
Product Name Meter, Vibration, 199.9M/s2, 199.9Mm/s; Sensitivity Extech Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Vibration monitor with intuitive switch point setting - VKV022 - ifm efector inc.
Specs
Linear Velocity 0.0 to 1.97 in/sec (0.0 to 3 m/min)
Frequency Range 10 to 1000 Hz
Accuracy 0.25 +/-% FS
View Details
5 suppliers
Industrial IoT Edge Vibration Sensor - VIBO® - Tronics Microsystems
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Velocity
View Details
Triaxial Accelerometer - 3333A1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Mounting Adhesive; Adhesive mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details