Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOISTURE METERS
TELEDYNE FLIR SYSTEMS, INC.
445715 -- HYGROMETERS
Teledyne FLIR Systems, Inc.
Hygrometers
445715
Description
Big Digit Hygro Thermometer
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Big Digit Hygro Thermometer
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hygrometers
102491
Hygrometers
102491
Big Digit Hygro Thermometer
Big Digit Hygro Thermometer
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Moisture Meters
Product Number
102491
Product Name
Hygrometers
Variables Measured
Relative Humidity
Form Factor
Meter; Digital
Relative Humidity Range
99 %
Relative Humidity Accuracy
4 %
Unlock Full Specs
to access all available technical data
Similar Products
Panametrics
Single-Channel Hygrometer
dew.IQ
Specs
Technology
Aluminum Oxide
Application
Moisture / Water Content in Gases / Air
Features
Datalogger
View Details
PCE Instruments / PCE Americas Inc.
Moisture Sensor
PCE-MWM 200
Specs
Variables Measured
Moisture Content; Temperature
Form Factor
Sensor
Moisture Content Range
0.1000 to 100 %
View Details
TE Connectivity
Humidity Sensors
10142048-20
Specs
Form Factor
Sensor
Relative Humidity Range
0.0 to 100 %
Operating Temp
-40 to 257 F (-40 to 125 C)
View Details
4
suppliers
RS Components, Ltd.
Moisture Meters
563026
Specs
Form Factor
Meter
Display
Digital Readouts or Indicators
View Details