Extech Power Supply, Switch Mode, 30V; Power Supply Output Type Extech Instruments 382290

Description
POWER SUPPLY, SWITCH MODE, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:30V; Output Current Min:1A; Output Current Max:30A; Power Rating:900W; Supply Voltage Min:100VAC RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, SWITCH MODE, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:30V; Output Current Min:1A; Output Current Max:30A; Power Rating:900W; Supply Voltage Min:100VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switch Mode, 30V; Power Supply Output Type Extech Instruments - 61M1152 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Switch Mode, 30V; Power Supply Output Type Extech Instruments
61M1152
Power Supply, Switch Mode, 30V; Power Supply Output Type Extech Instruments 61M1152
POWER SUPPLY, SWITCH MODE, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:30V; Output Current Min:1A; Output Current Max:30A; Power Rating:900W; Supply Voltage Min:100VAC RoHS Compliant: NA

POWER SUPPLY, SWITCH MODE, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:30V; Output Current Min:1A; Output Current Max:30A; Power Rating:900W; Supply Voltage Min:100VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 61M1152
Product Name Power Supply, Switch Mode, 30V; Power Supply Output Type Extech Instruments
DC Output Voltage 1.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1176648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Interchangeable
Regulatory Compliance RoHS Compliant
View Details