Teledyne FLIR Systems, Inc. Power Supplies (Test, Bench) 382275

Description
1 ~ 30VDC Output Bench (AC to DC) Power Supply LED 1 ~ 20A Output 600W Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet
Description
1 ~ 30VDC Output Bench (AC to DC) Power Supply LED 1 ~ 20A Output 600W Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 382275-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
382275-ND
Power Supplies (Test, Bench) 382275-ND
1 ~ 30VDC Output Bench (AC to DC) Power Supply LED 1 ~ 20A Output 600W Features Constant Current and Constant Voltage Indicators

1 ~ 30VDC Output Bench (AC to DC) Power Supply LED 1 ~ 20A Output 600W Features Constant Current and Constant Voltage Indicators

Buy Now Datasheet
Bench Power Supply, 30V, 600W; Power Supply Output Type Extech Instruments - 55R0895 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, 30V, 600W; Power Supply Output Type Extech Instruments
55R0895
Bench Power Supply, 30V, 600W; Power Supply Output Type Extech Instruments 55R0895
BENCH POWER SUPPLY, 30V, 600W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:30V; Output Current Min:1A; Output Current Max:20A; Power Rating:600W; Supply Voltage Min:120VAC RoHS Compliant: Yes

BENCH POWER SUPPLY, 30V, 600W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:30V; Output Current Min:1A; Output Current Max:20A; Power Rating:600W; Supply Voltage Min:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 382275-ND 55R0895
Product Name Power Supplies (Test, Bench) Bench Power Supply, 30V, 600W; Power Supply Output Type Extech Instruments
Type DC Power Supply; 1
DC Output Voltage 1.0 to 30.0 volts 1.0 to 30.0 volts
DC Output Current 1 to 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227604 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
View Details