Extech Power Supply Cal W/du, Adj, 600W, 30V; Power Supply Output Type Extech Instruments 382275 CAL DU

Description
POWER SUPPLY CAL W/DU, ADJ, 600W, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:30V; Output Current Min:1A; Output Current Max:20A; Power Rating:600W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, ADJ, 600W, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:30V; Output Current Min:1A; Output Current Max:20A; Power Rating:600W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Adj, 600W, 30V; Power Supply Output Type Extech Instruments - 12AC6103 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Adj, 600W, 30V; Power Supply Output Type Extech Instruments
12AC6103
Power Supply Cal W/du, Adj, 600W, 30V; Power Supply Output Type Extech Instruments 12AC6103
POWER SUPPLY CAL W/DU, ADJ, 600W, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:30V; Output Current Min:1A; Output Current Max:20A; Power Rating:600W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, ADJ, 600W, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:30V; Output Current Min:1A; Output Current Max:20A; Power Rating:600W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6103
Product Name Power Supply Cal W/du, Adj, 600W, 30V; Power Supply Output Type Extech Instruments
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Bench Power Supplies - 1233577 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 18.0 volts
DC Output Current 20 amps
View Details