Extech Power Supply W/d, Adj, 600W, 20A, 30V; Power Supply Output Type Extech Instruments 382275 CAL D

Description
POWER SUPPLY W/D, ADJ, 600W, 20A, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:30V; Output Current Min:1A; Output Current Max:20A; Power Rating:600W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY W/D, ADJ, 600W, 20A, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:30V; Output Current Min:1A; Output Current Max:20A; Power Rating:600W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply W/d, Adj, 600W, 20A, 30V; Power Supply Output Type Extech Instruments - 12AC6102 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply W/d, Adj, 600W, 20A, 30V; Power Supply Output Type Extech Instruments
12AC6102
Power Supply W/d, Adj, 600W, 20A, 30V; Power Supply Output Type Extech Instruments 12AC6102
POWER SUPPLY W/D, ADJ, 600W, 20A, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:30V; Output Current Min:1A; Output Current Max:20A; Power Rating:600W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY W/D, ADJ, 600W, 20A, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:30V; Output Current Min:1A; Output Current Max:20A; Power Rating:600W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6102
Product Name Power Supply W/d, Adj, 600W, 20A, 30V; Power Supply Output Type Extech Instruments
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1392-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5041X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details