Teledyne FLIR Systems, Inc. Power Supplies (Test, Bench) 382270

Description
0 ~ 30V Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet
Description
0 ~ 30V Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 382270-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
382270-ND
Power Supplies (Test, Bench) 382270-ND
0 ~ 30V Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features Constant Current and Constant Voltage Indicators

0 ~ 30V Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features Constant Current and Constant Voltage Indicators

Buy Now Datasheet
Dc Power Supply, 4 O/p, 30V, 5A; Power Supply Output Type Extech Instruments - 61M1151 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 4 O/p, 30V, 5A; Power Supply Output Type Extech Instruments
61M1151
Dc Power Supply, 4 O/p, 30V, 5A; Power Supply Output Type Extech Instruments 61M1151
DC POWER SUPPLY, 4 O/P, 30V, 5A; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:-; Product Range:- RoHS Compliant: Yes

DC POWER SUPPLY, 4 O/P, 30V, 5A; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
EXTC Benchtop - 382270 - Galco Industrial Electronics
Madison Heights, MI, United States
EXTC Benchtop
382270
EXTC Benchtop 382270
DC POWER SUPPLY,QUAD OUTPUT

DC POWER SUPPLY,QUAD OUTPUT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Power Supplies Power Supplies Power Supplies
Product Number 382270-ND 61M1151 382270
Product Name Power Supplies (Test, Bench) Dc Power Supply, 4 O/p, 30V, 5A; Power Supply Output Type Extech Instruments EXTC Benchtop
Type DC Power Supply; 1 DC Power Supply
AC Output Voltage 0.0 to 30.0 volts
DC Output Voltage 0.0 to 30.0 volts 0.0 to 30.0 volts
DC Output Current 0.0 to 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details