POWER SUPPLY CAL W/DU, ADJ/FIXED, 150W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 12AC6100 |
| Product Name | Power Supply Cal W/du, Adj/fixed, 150W; Power Supply Output Type Extech Instruments |
| Regulatory Compliance | RoHS Compliant |