Extech Power Supply W/d, Adj/fixed, 150W, 30V; Power Supply Output Type Extech Instruments 382270 CAL D

Description
POWER SUPPLY W/D, ADJ/FIXED, 150W, 30V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY W/D, ADJ/FIXED, 150W, 30V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply W/d, Adj/fixed, 150W, 30V; Power Supply Output Type Extech Instruments - 12AC6099 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply W/d, Adj/fixed, 150W, 30V; Power Supply Output Type Extech Instruments
12AC6099
Power Supply W/d, Adj/fixed, 150W, 30V; Power Supply Output Type Extech Instruments 12AC6099
POWER SUPPLY W/D, ADJ/FIXED, 150W, 30V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY W/D, ADJ/FIXED, 150W, 30V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6099
Product Name Power Supply W/d, Adj/fixed, 150W, 30V; Power Supply Output Type Extech Instruments
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details