0 ~ 30VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3A Output Features Constant Current and Constant Voltage Indicators
POWER SUPPLY, DC, 30V/5V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:-; Supply Voltage Min:110VAC RoHS Compliant: Yes
DC POWER SUPPLY, Benchtop, Digital
0 TO 3 AMP, 0 TO 30 VDC, 115/220 VAC OUTPUT, POWER SUPPLY 9-1/2 INCH WIDE X 6 INCH DEEP X 5.6 INCH HIGH, 3 DIGIT, LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 382213-ND | 27K9674 | 382213 | 23651422 |
| Product Name | Power Supplies (Test, Bench) | Power Supply, Dc, 30V/5V; Power Supply Output Type Extech Instruments | EXTC Benchtop | Power Supply |
| Type | 1 | |||
| DC Output Voltage | 0.0 to 30.0 volts | 0.0 to 30.0 volts | 30.0 volts | |
| DC Output Current | 0.0 to 3 amps | 3 amps | ||
| Ripple | 5mV rms |