Teledyne FLIR Systems, Inc. Power Supplies (Test, Bench) 382202

Description
18VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3A Output Features Constant Current and Constant Voltage Indicators, Dual Display(s)
Request a Quote Datasheet
Description
18VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3A Output Features Constant Current and Constant Voltage Indicators, Dual Display(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 382202-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
382202-ND
Power Supplies (Test, Bench) 382202-ND
18VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3A Output Features Constant Current and Constant Voltage Indicators, Dual Display(s)

18VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3A Output Features Constant Current and Constant Voltage Indicators, Dual Display(s)

Buy Now Datasheet
Dc Power Supply, 1 Output, Adj, 3A/18V; Power Supply Output Type Extech Instruments - 48AC8308 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 1 Output, Adj, 3A/18V; Power Supply Output Type Extech Instruments
48AC8308
Dc Power Supply, 1 Output, Adj, 3A/18V; Power Supply Output Type Extech Instruments 48AC8308
DC POWER SUPPLY, 1 OUTPUT, ADJ, 3A/18V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:3A; Power Rating:-; Supply Voltage RoHS Compliant: Yes

DC POWER SUPPLY, 1 OUTPUT, ADJ, 3A/18V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:3A; Power Rating:-; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 382202-ND 48AC8308
Product Name Power Supplies (Test, Bench) Dc Power Supply, 1 Output, Adj, 3A/18V; Power Supply Output Type Extech Instruments
Type 1 DC Power Supply
DC Output Voltage 18.0 volts 0.0 to 18.0 volts
DC Output Current 0.0 to 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details