Teledyne FLIR Systems, Inc. Power Supplies (Test, Bench) 382200

Description
30VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 1A Output Features Constant Current and Constant Voltage Indicators, Dual Display(s)
Request a Quote Datasheet
Description
30VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 1A Output Features Constant Current and Constant Voltage Indicators, Dual Display(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 382200-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
382200-ND
Power Supplies (Test, Bench) 382200-ND
30VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 1A Output Features Constant Current and Constant Voltage Indicators, Dual Display(s)

30VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 1A Output Features Constant Current and Constant Voltage Indicators, Dual Display(s)

Buy Now Datasheet
Bench Power Supply, 30V; Power Supply Output Type Extech Instruments - 83K0415 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, 30V; Power Supply Output Type Extech Instruments
83K0415
Bench Power Supply, 30V; Power Supply Output Type Extech Instruments 83K0415
BENCH POWER SUPPLY, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1A; Power Rating:-; Supply Voltage Min:-; Product Range:

BENCH POWER SUPPLY, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1A; Power Rating:-; Supply Voltage Min:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 382200-ND 83K0415
Product Name Power Supplies (Test, Bench) Bench Power Supply, 30V; Power Supply Output Type Extech Instruments
Type 1
Unlock Full Specs
to access all available technical data

Similar Products

UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1451-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details