Extech Banana, Meter Interface 380465

Description
Banana Plug, Single, Sheathed To Kelvin Clip DMM Test Leads
Request a Quote Datasheet
Description
Banana Plug, Single, Sheathed To Kelvin Clip DMM Test Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 380465-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
380465-ND
Banana, Meter Interface 380465-ND
Banana Plug, Single, Sheathed To Kelvin Clip DMM Test Leads

Banana Plug, Single, Sheathed To Kelvin Clip DMM Test Leads

Buy Now Datasheet
Kelvin Clip Test Lead Set; Test Connector Type A Extech Instruments - 27K9612 - Newark, An Avnet Company
Chicago, IL, United States
Kelvin Clip Test Lead Set; Test Connector Type A Extech Instruments
27K9612
Kelvin Clip Test Lead Set; Test Connector Type A Extech Instruments 27K9612
KELVIN CLIP TEST LEAD SET; Test Connector Type A:Kelvin Clip; Test Connector Type B:Banana Jack; Voltage Rating:220VDC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:-; Product Range:

KELVIN CLIP TEST LEAD SET; Test Connector Type A:Kelvin Clip; Test Connector Type B:Banana Jack; Voltage Rating:220VDC; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:-; Product Range:

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
380465
Test Leads 380465
Test Leads Kelvin Test Lead Set

Test Leads Kelvin Test Lead Set

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 380465-ND 27K9612 380465
Product Name Banana, Meter Interface Kelvin Clip Test Lead Set; Test Connector Type A Extech Instruments Test Leads
Probe Configuration AlligatorClip; Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.039
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Multimeter Leads - 1891780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration Angle Plug
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details