Extech Ac-Dc Converter, External Plug In, 120V Ac; Power Supply Approvals Extech Instruments 153117

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 120V AC; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: NA
Datasheet
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 120V AC; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 120V Ac; Power Supply Approvals Extech Instruments - 27K9561 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 120V Ac; Power Supply Approvals Extech Instruments
27K9561
Ac-Dc Converter, External Plug In, 120V Ac; Power Supply Approvals Extech Instruments 27K9561
AC-DC CONVERTER, EXTERNAL PLUG IN, 120V AC; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: NA

AC-DC CONVERTER, EXTERNAL PLUG IN, 120V AC; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27K9561
Product Name Ac-Dc Converter, External Plug In, 120V Ac; Power Supply Approvals Extech Instruments
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details